Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24015SA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646398985
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15558
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 21 May 2019 12:59:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black :
The short editorial description of Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black

E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge
More>>>
Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black:
The official marketing text of Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black as supplied by the manufacturer

Lexmark Cartridge Collection Program

Lexmark Cartridge Collection Program includes various methods of return and sponsors unique collection partnerships around the world. Collection programs are always free to the consumer and are designed to be easy to use. Country-specific instructions and shipping labels are available online. Empty cartridges may also be returned through participating Lexmark authorized supplies resellers.
Lexmark Return Program Cartridges

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

Short summary description Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black:
This short summary of the Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge, 2500 pages, Black

Long summary description Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black:
This is an auto-generated long summary of Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark E230, E232, E234, E240, E330, E340, E332, E342 Return Program Toner Cartridge. Black toner page yield: 2500 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Black toner page yield *
2500 pages
Other features
Colour
No
Package dimensions (W x D x H)
385.1 x 102.1 x 145 mm (15.2 x 4.02 x 5.71")
Country Distributor
Nederland 1 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details