Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P6350 Inkjet 17 ppm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22T0015
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12167
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Replacement
Long product name Lexmark P6350 Inkjet 17 ppm :
The short editorial description of Lexmark P6350 Inkjet 17 ppm

Lexmark P6350 Colour Copying / Printing / Scanning, 6 Colour Inkjet
More>>>
Lexmark P6350 Inkjet 17 ppm:
The official marketing text of Lexmark P6350 Inkjet 17 ppm as supplied by the manufacturer

Preview photos on the colour LCD screen and print without a PC
Direct camera printing with Pictbridge and memory cards or use a PC
Borderless 6-colour photos to bring your memories to life
High definition scanner (48bit/600x2400 dpi)
Photos that last for generations with evercolor inks and Lexmark Premium Glossy Paper
Easily manage and edit photos (remove redeye, colour enhance, reduce and enlarge) with the Lexmark Photo Editor or directly on the printer

Short summary description Lexmark P6350 Inkjet 17 ppm:
This short summary of the Lexmark P6350 Inkjet 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P6350, Inkjet, Colour printing, Colour copying, Colour scanning

Long summary description Lexmark P6350 Inkjet 17 ppm:
This is an auto-generated long summary of Lexmark P6350 Inkjet 17 ppm based on the first three specs of the first five spec groups.

Lexmark P6350. Print technology: Inkjet, Printing: Colour printing. Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Scanning: Colour scanning. Optical scanning resolution: 1200 x 2400 DPI

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
17 ppm
Print resolution colour
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanning
Maximum scan area
216 x 297 mm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Printing noise level
47 dB
Design
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.8 kg
Other features
Networking features
Lexmark N4050e 802.11g, Lexmark N4000e Ethernet 10/100Base TX
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 335 x 178 mm
Media types supported
The types of media which can be used with this product.
Card Stock, Coated Paper, Envelopes, Labels,Plain Paper, Transparencies,Banner (A4 / Letter),Hagaki Card, Index Card (3"x5"),Iron-On Transfers,Photo Paper
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.x) Apple Mac OS X (10.4.0-10.4.x)
Colour all-in-one functions
copy,print,scan
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
4800 DPI
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
2400 x 1200 DPI
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
Uk has collected 10 expert reviews for Lexmark P6350 Inkjet 17 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:42
Nl heeft 10 proffesionele recensies verzameld voor Lexmark P6350 Inkjet 17 ppm. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
Fr a recueilli 10 avis d’experts pour Lexmark P6350 Jet d'encre 17 ppm et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
De hat 10 Expertenmeinungen über Lexmark P6350 Tintenstrahl 17 Seiten pro Minute eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:42
Testseek ha raccolto 10 recensioni da parte di esperti per Lexmark P6350 Ad inchiostro 17 ppm e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
Es ha coleccionado 10 opiniones de expertos para Lexmark P6350 Inyección de tinta 17 ppm y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
Dk har samlet 10 ekspertanmeldelser for Lexmark P6350 Inkjet 17 sider pr. minut og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
Se har samlat in 10 experttester för Lexmark P6350 Bläckstråleskrivare 17 ppm och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:41
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:42
70%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:27:42
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-06-01 08:27:41
As far as multifunction devices go, you could do a lot better than this effort from Lexmark. Its slow, the print quality is no better than reasonable and it costs a lot.Despite the proud claims from Lexmark that the P6350 is capable of printing 24pp...
Bottom line Our main problem with the P6350 is that its just too expensive. The running costs - 6.5p per page of black, 8.7p per page in colour - are a little high, too. All this would be fine if print quality was any good, but it isnt. Ben Camm-Jones Lowest on...
60%
alphr.com
Updated:
2018-06-01 08:27:41
Performance and quality cant compete with the field leaders, but the P6350 offers ease of use and a good feature set for a low price Dedicated scanners, printers and copiers will invariably beat an all-in-one for quality and performance, but there ar...
67%
expertreviews.co.uk
Updated:
2018-06-01 08:27:41
This multifunction peripheral (MFP) comes from Lexmarks photo printer range. It has several memory card slots and takes two cartridges for six-ink printing. It looks good, but its low profile and paper output tray look like a Robot Wars entrant. Th...
60%
macworld.co.uk
Updated:
2018-06-01 08:27:41
Lexmark P6350 The P6350 is positioned as a home photo studio and to that end it has memory card slots, a PictBridge port and a large LCD screen for previewing images before printing. The screen can be tilted to provide the best viewing angle. This is t...
Good Excellent text quality; good photo output.
Bad Scans are marred by lots of noise; slow print speeds.
Bottom line It’s refreshing to test a good-quality Lexmark inkjet printer, but there’s still room for improvement and we couldn’t recommend this over competing products from rival manufacturers...
60%
techradar.com
Updated:
2018-06-01 08:27:41
Canon, Epson and HP arent the only players in the photo printing market. The Lexmark P6350 all-in-one meets them head-on with a very similar set of features.Its a combined printer/ scanner, which can be used as a standalone copier. It also has card s...
Good Solid performer...
Bad A bit pricey...
Bottom line The Lexmark P6350 does what it says, but its neither a cheap device nor a marketleader in performance...
80%
svmlemag.fr
Updated:
2018-06-01 08:27:41
Ce malheureux P6350 a pour plus redoutable adversaire… le P4350 de la même marque, primé page suivante. Fort heureusement, depuis son lancement les prix ont nettement baissé chez Lexmark, et notre P6350 se retrouve au même prix que le nouveau Canon Pi...
Good L’écran est confortable, le mode photo de qualité.
Bad L’impression (brouillon et photo) est un peu lente, le scanner un peu juste… et le tout un peu trop encombrant.
80%
Lesnumeriques.com
Updated:
2018-06-01 08:27:41
Lexmark a fait peau neuve il y a deux ans. Grande révolution chez ce constructeur, ils avaient alors reconnu leurs erreurs du passé : défauts de colorimétrie, lenteur, coût à la page élevé, ergonomie... Et d'ann...
Good Prix des tirages : 29 cents, encre papier, Scanner de bonne qualité, Design original, Cartouche photo livrée en standard...
Bad Coût à la page couleur : 8 cents, > au coût Canon, Lent en bureautique et photo, Couleurs assez chaudes en photo (plus encore que chez Canon)...
Bottom line Si vous cherchez une imprimante abordable avant tout économique en mode photo, c'est celle-là qu'il vous faut...
80%
v3.co.uk
Updated:
2018-06-01 08:27:41
Find out if a higher price equals higher quality for this multifunction printer...
60%
trustedreviews.com
Updated:
2018-06-01 08:27:41
Lexmark does a very nice line in all-in-one devices, which can print, copy and scan. More recently, they've added in the ability to work with camera memory cards and PictBridge cameras. Now Lexmark has added in its new Evercolor ink technology, you should...
80%
smartson.se
Updated:
2018-06-01 08:27:41
En liten och användarvänlig allt-i-ett-skrivare. Gott om funktioner men det gäller att ha tålamod eftersom utskrifterna tar tid.
0%
Show all
Customer service details