location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C500n Color Laser Colour 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500n Color Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22R0010
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C500n Color Laser Colour 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - 31 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 200 MHz
Warranty: One Year
Long product name Lexmark C500n Color Laser Colour 600 x 1200 DPI :
The long product name of Lexmark C500n Color Laser Colour 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C500n Laser Printer / 64MB / 31ppm Black / 8ppm Color / 1200x600dpi
More>>>
Lexmark C500n Color Laser Colour 600 x 1200 DPI:
The official description of Lexmark C500n Color Laser Colour 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If high-speed mono printing is the most essential must-have for your business, but you'd also like to benefit from workgroup sharing and occasional colour output, then the Lexmark C500n was designed just for you.
Fast mono printing: above all, the C500n is built for high-speed mono printing, delivering up to 31 ppm with the first page out in as little as 13 seconds.
Affordable colour: it's also great for those occasional print jobs where colour is essential, from financial presentations to external marketing tools.

--------------------------------------------------------------------------------
Built to share: network-ready, ultra quiet and very easy to use, it's ideal for sharing in any small-workgroup office environment.

Short summary description Lexmark C500n Color Laser Colour 600 x 1200 DPI:
This short summary of the Lexmark C500n Color Laser Colour 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C500n Color Laser, Laser, Colour, 600 x 1200 DPI, 31 ppm

Long summary description Lexmark C500n Color Laser Colour 600 x 1200 DPI:
This is an auto-generated long summary of Lexmark C500n Color Laser Colour 600 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark C500n Color Laser. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 31 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
19 s
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Maximum output capacity
250 sheets
Paper handling
Media types supported
Card Stock, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies
Performance
Internal memory *
64 MB
Performance
Maximum internal memory
64 MB
Processor frequency
200 MHz
Sound pressure level (printing)
50 dB
Design
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 60320-1, CAN/CSA-C22.2 60950-00, ICES Class B, CE Class B, CB IEC 60320, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV R, ACA C-tick mark Class B, BSMI Class B, CCC Class B, EK, MIC
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
29 kg
Dimensions (WxDxH)
480 x 420 x 385 mm
Other features
Mac compatibility
Yes
I/O ports
1 X RJ-45 1 X USB (USB 2.0)
Standard media sizes
A4, A5, B5 Envelope, DL Envelope, Executive, Letter
Compatible operating systems
Mac OS X, Mac OS 9.x, Windows 2000 Professional, Windows 2003 server, Windows Xp Home, Windows XP Pro, Windows XP Pro x64
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:46:57
Uk has collected 14 expert reviews for Lexmark C500n Color Laser Colour 600 x 1200 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:46:56
Lexmarks C500n has been around for a few years now. Its larger, noisier and takes longer to warm up than the other printers here, but it also has a larger duty cycle, faster mono print speed and higher yield consumables. Its installation disc doe...
80%
pcadvisor.co.uk
Updated:
2011-10-03 22:46:56
The Lexmark C500n is a budget-priced colour laser printer that delivers fast, high-quality text. The Lexmark C500n is similar to the Lexmark C510n, C522n, and C524n models weve reviewed in the past, but it achieves a lower price by using a Windows...
Bottom line Fast text printing and a low price make the Lexmark C500n a compelling purchase, but wheres the manual paper tray? Paul Jasper Lowest online price: ££153.18...
70%
techradar.com
Updated:
2011-10-03 22:46:56
Tune into TV advertising and youd think that most of the business world is running on Lexmark printers. Unlike some of Lexmarks flimsier inkjet printers, the C500n has a real business-like feel to it with seemingly rock-solid build quality.Its a big...
Good Easy to replace cartridges, Good plain paper printing speed...
Bad Low toner capacity, Pricey running costs...
Bottom line Tune into TV advertising and youd think that most of the business world is running on Lexmark printers. Unlike some of Lexmarks flimsier inkjet printers, the C500n has a real business-like feel to it with seemingly rock-solid build quality.Its a big...
70%
alphr.com
Updated:
2011-10-03 22:46:56
Initial outlay is low, while print speeds and quality are good, but running costs are too high for comfort Aimed at small businesses that want high-speed mono printing and a dash of colour, Lexmarks C500n initially appears a very affordable laser pri...
67%
goodgearguide.com.au
Updated:
2011-11-05 10:10:58
The Lexmark C500n is the new baby in the companys family of networked color lasers. Its similar to the Lexmark C510n, C522n, and C524n models weve reviewed in the past, but it achieves a lower price of just $579.90 by using a Windows GDI-based drive...
Good Fast text printing, low price, extra 530-sheet tray costs only $260...
Bad No manual paper tray, no option for a duplexer The Final Word Lexmarks budget-priced colour laser delivers fast, high-quality text. Albeit without the option for a duplexer, but you can increase your paper tray to a 530-sheet tray for an additional cost.
Bottom line Lexmarks budget-priced colour laser delivers fast, high-quality text. Albeit without the option for a duplexer, but you can increase your paper tray to a 530-sheet tray for an additional cost.
80%
pcauthority.com.au
Updated:
2011-11-05 10:10:58
A good quality and speedy colour laser printer, but the running costs are unsettlingly high.
67%
trustedreviews.com
Updated:
2011-10-03 22:46:56
The price of colour laser printers has continued to fall over the last few years, until you can now pick up a machine suited to SOHO (Small Office/Home Office) use for under £200. Lexmark describes its C500n as having ‘great mono performance with the adde...
70%
pcworld.com_techhive.com
Updated:
2011-10-03 22:46:56
Lexmark C500n Lexmarks budget-priced color laser delivers fast, high-quality text. Recommend this story? Yes No Please Wait... The Lexmark C500n is the new baby in the companys family of networked color lasers. Its similar to the Lexmark C510n, C522...
Good Fast text printing, low price, Extra 530sheet tray costs only $199...
Bad No manual paper tray, Legal paper requires $129 upgrade...
Bottom line Lexmarks budget-priced color laser delivers fast, high-quality text.
80%
v3.co.uk
Updated:
2011-10-03 22:46:56
Lexmarks latest laser printer is aimed squarely at the small office environment. As the n in the name suggests, the C500n comes with networking as standard in the form of a 10/100 Ethernet port. A USB alternative is also offered for direct printing...
Good Networking as standard; low initial cost; easy to set up and use...
Bad No duplex printing; low starter cartridges...
Bottom line A good budget colour laser with networking, but the low starter cartridges are disappointing...
80%
pcmag.com
Updated:
2011-10-03 22:46:57
At $399 (direct), the Lexmark C500n is one of the most affordable color laser printers on the planet. Even more impressive is that for this price, it makes no compromises on output quality, offers good speed, and has a network connector...
Good Low price. Good or better output quality across the board. Includes network connector.
Bad Relatively big and heavy. Doesnt automatically select the best color mode.
Bottom line The Lexmark C500n offers all the speed and quality youd expect from a color laser printer, plus a network connector, at an unexpectedly low price...
80%