Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5470
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22N0283
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7794
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 17 Apr 2019 14:01:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4 :
The short editorial description of Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4

X5470
More>>>
Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4:
The official marketing text of Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4 as supplied by the manufacturer

- Fast print speeds, versatile functionality and brilliant photo quality in one sleek design.
- Print fast! Up to 25 ppm black and 18 ppm color
- Full featured fax with convenient auto document feeder
- Direct photo printing from memory cards or with PictBridge
- Scan-back proof sheet option allows for PC-free photo printing
- 1-Touch PC-free copy

Short summary description Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4:
This short summary of the Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5470, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, 100 sheets, A4

Long summary description Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X5470. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Scanning: Colour scanning. Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 100 sheets

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
15 ppm
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Copying
Copy speed (black, normal quality, A4)
1.4 cpm
Copy speed (colour, normal quality, A4)
0.7 cpm
Maximum copy speed (black, A4)
17 cpm
Maximum copy speed (colour, A4)
11 cpm
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scan technology
Indicates the technology used to scan by this product
CIS
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Coated paper,Envelopes,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 / Letter (216 x 297 mm)
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
a2 baronial, Executive, hagaki card, index card, l, Legal, Letter, Statement
Envelopes sizes
7 3/4,9,10,DL
Performance
Compatible memory cards
Types of memory cards which can be used with this product.
Microdrive,MMC,MS Duo,MS Pro,SD,xD
Printing noise level
40 dB
Ports & interfaces
USB port *
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Design
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
454 x 320 x 192 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, Microsoft Windows 98 SE, Microsoft Windows Me, Microsoft Windows XP, Apple Mac OS X (10.3.0-10.3.x), Apple Mac OS X (10.4.0-10.4.x), Microsoft Windows XP Professional x64
A6 Card
Yes
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Copy, print, Scan
Print quality (black, draft quality)
25 DPI
Standard media sizes
5 x 7", 13 x 18 cm, 10 x 15 cm, 10 x 20 cm, 4 x 8"
Image scaling/enlargement range
25 - 400 %
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:18:43
Testseek has collected 22 expert reviews for Lexmark X5470 Inkjet 15 ppm 4800 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 20:18:41
Lexmarks budget multi-function device includes a fax and an automatic document feeder. The Lexmark X5470 cuts some corners to achieve its exceptionally low $249 price tag, but it still packs a remarkable set of features for the money. It has a 33.6Kbp...
Good Low price, built-in fax and automatic document feed...
Bad Slow photo printing, mediocre overall print quality The Final Word If you need a cheap combination of printer, scanner, fax, and copier for a home office in which speed and quality are of no concern, the Lexmark X5470 could be a good choice. But if you...
Bottom line If you need a cheap combination of printer, scanner, fax, and copier for a home office in which speed and quality are of no concern, the Lexmark X5470 could be a good choice. But if you need to make a good impression, consider spending a little more mo...
70%
macworld.co.uk
Updated:
2013-11-13 20:18:41
The Lexmark X5470 is an extremely affordable, all-in-one, inkjet printer that includes some surprising features – a built-in colour fax machine and sheet-fed copier – not expected in bargain-basement models. Print times were on the slow side...
Good Built-in colour fax, inexpensive, automatic document feeder, included media card reader...
Bad Must swap cartridges for photo printing, no individual ink cartridges, no preview LCD, software is inflexible, slow, lines appear in some images Min specs: Mac OS X 10.3 or later...
Bottom line The Lexmark X5470 is an easy-to-use multifunction printer made for the budget conscious – it’s cheap to run as well as buy. However, its lack of advanced controls, low-resolution scans, and sluggish print speeds will have the wealthier, pickie...
60%
pcadvisor.co.uk
Updated:
2013-11-13 20:18:42
The name Lexmark is not usually top of the agenda when discussing brands associated with high-quality inkjet printers, so its latest MFD (multifunction device) – the X5470 – came as something of a surprise. It has an attractive, robust design...
Bottom line The Lexmark X5470 is a winner when it comes to build quality and simple, functional design. Its just a shame that print quality and speed arent up to par with the rest of its features – otherwise wed have had a genuinely top-notch MFD on our hands...
80%
pocket-lint.com
Updated:
2013-11-13 20:18:42
Is this the printer for all your office needs?...
Good Price, range of features, design, good photo output with additional six-ink cartridge, an attractive design and excellent sub £100 make this great value for money...
Bad Photo printing is slow and very mediocre with “basic” four-ink print cartridge, ADF jams too easily...
Bottom line The X5470 is a great office printer, scanner, fax, and copier in one stylish but quite bulky "box"...
80%
pcauthority.com.au
Updated:
2013-11-13 20:18:42
Cheap to buy and run, the X5470 is great for mono printing, but less so for photos and images.
83%
itreviews.com
Updated:
2013-11-13 20:18:42
mid-range all-in-one photo printer, scanner, copier and fax: Lexmark has a range of rather blocky-looking all-in-one devices, with the X5470 fitting some way up from the bottom. To prove this, it includes memory card slots, fax facilities and an Auto Docu...
0%
techradar.com
Updated:
2013-11-13 20:18:42
First impressions are often correct. As such, a quick glance through the Lexmarks X5470 impressive-looking feature list and specifications might have you scurrying for your credit card.For example, the printer has a built-in memory card reader and Pic...
Good Clever paper auto-sensing, It is cheap...
Bad Wonky printing, Smudging, Poor photo quality prints, Slow print speeds...
Bottom line First impressions are often correct. As such, a quick glance through the Lexmarks X5470 impressive-looking feature list and specifications might have you scurrying for your credit card.For example, the printer has a built-in memory card reader and Pic...
60%
alphr.com
Updated:
2013-11-13 20:18:43
Cheap to buy and run, the X5470 is great for mono printing, but less so for photos and images The X prefix denotes that Lexmark aims this printer at small-to-medium businesses, but thats ambitious at this price. Wed suggest its much better suited t...
83%
expertreviews.co.uk
Updated:
2013-11-13 20:18:43
The Lexmark X5470 is an all-in-one, fully Mac-compatible device capable of functioning without a computer attached for many operations.
100%
gadgetguy.com.au
Updated:
2013-11-13 20:18:43
The X5470 is an attractive looking printer with an attractive set of features at an attractive price point. That should make it an attractive prospect for most small home offices and home users.
Good Quick printing of both black-and-white and colour prints. Striking visual design. Comes with a USB cable.
Bad Prone to paper jams if heavily loaded. No LCD screen for previewing photo card prints.
Bottom line The X5470 is an attractive looking printer with an attractive set of features at an attractive price point. That should make it an attractive prospect for most small home offices and home users.
80%
erenumerique.fr
Updated:
2013-11-13 20:18:41
Toujours fidèle à sa technologie à cartouches d'encres combinées, Lexmark ne peut pas se distinguer en termes de vitesse d'impression. Le constructeur doit donc ajouter d'autres atouts à ses produits pour faire face à la concurrence. Sur le X5470, l'at...
70%
clubic.com
Updated:
2013-11-13 20:18:42
Introduction Les imprimantes multifonction continuent à grignoter des parts de marché. Que proposent-elles pour parvenir ainsi, et de plus en plus efficacement, à chasser de nos bureaux les classiques imprimantes A4 ? Ni plus ni moins quun couple impr...
Bottom line Nous voici à la fin de ce comparatif de cinq imprimantes multifonction entrée / milieu de gamme, qui regroupe des modèles de type 3-en-1 et 4-en-1. Nous posions la question en introduction : proposer autant de fonctions dans un unique produit se fait-i...
0%
pcself.com
Updated:
2014-05-14 02:39:20
La Lexmark X5470 è un multifunzione fotografico dotato di fax ed è uno dei prodotti più riusciti della famiglia. Adatto per i lavori fotografici, trova una giusta collocazione anche in moderni ambienti home office e risulta sicuramente adatto anche al pro...
100%
pcworld.com_techhive.com
Updated:
2013-11-13 20:18:41
Lexmark X5470 Lexmarks budget multifunction device includes a fax and an automatic document feeder. The Lexmark X5470 cuts some corners to achieve its exceptionally low $100 price tag (as of 10/25/06), but it still packs a remarkable set of features f...
Good Low price, Builtin fax and automatic document feed...
Bad Slow photo printing, Mediocre overall print quality...
Bottom line Lexmarks budget multifunction device includes a fax and an automatic document feeder.
71%
hardwarecentral.com
Updated:
2013-11-13 20:18:41
Inkjet printer/copier/scanners are everywhere. But the crowd starts to thin when you add fax capability to your wish list, thins more when you specify an automatic document feeder for multipage copying and faxing, and gets sparse when you also insist o...
67%
macworld.com
Updated:
2013-11-13 20:18:42
SummaryPros: Built-in color fax; inexpensive; automatic document feeder; included media card reader. Cons: Must swap cartridges for photo printing; no individual ink cartridges; no preview LCD; software is inflexible; slow; lines appear in some images...
Good Built-in color fax; inexpensive; automatic document feeder; included media card reader.
Bad Must swap cartridges for photo printing; no individual ink cartridges; no preview LCD; software is inflexible; slow; lines appear in some images.
Bottom line The Lexmark X5470 is an easy-to-use printer made for budget conscious users. But its lack of advanced controls, low-resolution scans, and sluggish print speeds will have the wealthier, pickier printer shopper looking elsewhere.
60%
trustedreviews.com
Updated:
2013-11-13 20:18:43
Inkjet all-in-one machines are definitely beginning to take over from inkjet printers as the main consumer printing device. For very little more money, you have all the extra functionality of scanning and copying. Lexmark has a range of all-in-ones to sui...
70%
smartson.se
Updated:
2013-11-13 20:18:42
Lexmark X5470 har många funktioner och är användarvänlig. Varken kvaliteten eller hastigheten är i toppklass, men så är priset lågt också.
0%
dinside.no/data
Updated:
2013-11-13 20:18:42
Lexmark X5470 får du faktisk for under tusenlappen nå, til tross for at den er en fullblods multifunksjonsmodell med innebygd faks med automatisk arkmating. Det er oppsiktsvekkende billig, men erfaringsmessig vet vi at det ofte er en sammenheng...
67%
Show all
Customer service details