Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C770dtn Colour Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22L0200
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6635
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4

C770dtn Colour Laser Printer / 24 ppm / 1200 x 1200 dpi
More>>>
Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4:
The official marketing text of Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Combining superior print quality with a highly competitive price/performance ratio, the Lexmark C770dtn offers outstanding value for your busy workgroup. What's more, it's network-ready and easy on everyone in the office! In addition to standard automatic duplex, it comes with a second 500-sheet drawer to load various media types or boost your total input capacity.

A colourful impact on your business: Liven up everything from office memos to spreadsheets to marketing reports with Lexmark's rich, vibrant colour output.

Effortless operation: The large, 4-line backlit display offers clear instructions to coach your end-users through printing and maintenance tasks easily.

Leading cost-control tools: Experience the most comprehensive range of cost-control tools on the market with Lexmark's exclusive ColorCare technology.

Short summary description Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4:
This short summary of the Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C770dtn Colour Laser Printer, Laser, Colour, 1200 x 1200 DPI, A4, 1100 sheets, 24 ppm

Long summary description Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C770dtn Colour Laser Printer. Print technology: Laser, Colour, Maximum duty cycle: 100000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Standard input capacity: 1100 sheets, Standard output capacity: 250 sheets. Duplex printing. Network ready

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PDF 1.4,XHTML
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
15 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
1100 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Maximum input capacity
1100 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Media types supported
The types of media which can be used with this product.
Card Stock, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
768 MB
Printing noise level *
59 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Standby acoustic emission
30 dB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, CE Class A, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class A, CCC Class A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
604.5 x 470 x 734 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1320 x 725 x 945 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Standard input trays
3
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Apple Macintosh: Apple Mac OS X; Apple Mac OS 9.x. - Citrix MetaFrame. -Linux: Red Flag Linux 4.0; Linpus Linux 9.2; Red Hat Enterprise Linux WS 3.0, 4.0; SuSE Linux Enterprise Server 8.0, 9.0; SuSE Linux Professional 9.1, 9.2; Debian GNU/Linux 3.0; Linspire Linux 4.5. - Microsoft Windows: Microsoft Windows 98 2nd Edition; Microsoft Windows XP Professional x64; Microsoft Windows Server 2003(Standard, Enterprise) running Terminal Server; Microsoft Windows 2000 Server running Terminal Services; Microsoft Windows Server 2003 (Standard, Enterprise) x64 Edition; Microsoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Services. - Novell: Novell Open Enterprise Server for Netware w NDS, iPrint / Novell Distributed Print Services (NDPS); Novell NetWare 3.2, 4.2 (bindery); Novell NetWare 4.2, 5.x and 6.x (NDS); Novell NetWare 5.x, 6.x w iPrint / Novell Distributed Print Services (NDPS). - Other: IBM iSeries / IBM AS/400 Systems w TCP/IP w OS/400 V3R1 + using OS/400 Host Print Transform. - UNIX: Sun Solaris 7, 8, 9, 10; HP-UX 11.00, 11.11; IBM AIX 5.1, 5.2, 5.3; Sun Solaris x86 10.
Fonts included
3 of 9 scalable PCL 5e in Narrow, Regular and Wide, 158 scalable PostScript, 2 PCL bitmap, 39 scalable PPDS, 5 PPDS bitmap, 84 scalable PCL, OCR-A, OCR-B scalable PCL 5e.
I/O ports
An interface on a device to which you can connect another device.
1 x Fast Ethernet; 1 x Internal Card; 1 x USB 2.0.
Standard media sizes
10 Envelope (4.125" x 9.5" / 105mm x 241mm, 7 3/4 Envelope (3.875" x 7.5" / 98mm x 191mm), 9 Envelope (3.875" x 8.9" / 98mm x 225mm), A4 (8.27" x 11.7" / 210mm x 297mm), A5 (5.83" x 8.27" / 148mm x 210mm), B5 Envelope (6.93" x 9.84" / 176mm x 250mm), C5 Envelope (6.38" x 9.02" / 162mm x 229mm), DL Envelope (4.33" x 8.66" / 110mm x 220mm), Executive (7.25" x 10.5" / 184mm x 267mm), Folio (8.5" x 13" / 216mm x 330mm), JIS-B5 (7.17" x 10.12" / 182mm x 257mm), Legal (8.5" x 14" / 216mm x 355mm), Letter (8.5" x 11" / 216mm x 279mm), Statement (5.5" x 8.5" / 140mm x 216mm), Universal.
Memory upgrade
Memory upgrades for the product (capacity).
Yes
Maximum input capacity for envelopes
10
Maximum paper trays
3
Security management description
Description of security management characteristics of the product
SSL Enabled Embedded Web Server; SNMPv3; TCP/IP port access control; 802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS; IPSec
Customer service details