Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X642e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0550
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15606
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year OnSite Repair.
Long product name Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4 :
The short editorial description of Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4

X642e MFP, Laser, Monochrome, 43 ppm, 1200 x 1200 dpi, 128 MB, 33.6 Kbps modem speed , A4, USB, FastEnet
More>>>
Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4:
The official marketing text of Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4 as supplied by the manufacturer

Ultra fast, network-ready and equipped with a rich range of functions – including standard fax and scan-to-email – the Lexmark X642e MFP offers more capabilities than you'd ever expect from such an affordable device.

Business-class features: Enhance your workflow with standard fax, scan-to-email, USB Direct printing, email address look-up, and much more.

Touch-screen simplicity: The large, intuitive touch-screen interface allows end-users to carry out printing and maintenance tasks quickly and easily.

Lightning-fast performance: Sprint through print runs at up to 43 ppm, and use the 50-page Automatic Document Feeder to scan and copy with ease.

Features:
Productivity, just a touch away
- No complicated buttons, icons or messages to interpret. The Lexmark X642e is equipped with an intuitive and adjustable black-and-white touch screen, which simplifies operation for the end-user and helps minimises downtime. A real first for an MFP in this price range!

Scan straight to email
- Because it integrates seamlessly with your company directory via LDAP, the Lexmark X642e remembers thousands of email addresses so you don't have to. Just place your originals in the 50-page feeder, touch the screen, select your addresses and go. It's that easy!

Short summary description Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4:
This short summary of the Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X642e, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, 600 sheets, A4

Long summary description Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X642e Laser 43 ppm 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X642e. Print technology: Laser. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Scanning: Colour scanning, Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 600 sheets, Standard output capacity: 500 sheets

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
200000 pages per month
Market positioning *
Business
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
43 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 6,PDF 1.5,PostScript 3,PPDS
Time to first page (black, normal)
8.5 s
Copying
Copy speed (colour, normal quality, A4)
43 cpm
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
600 sheets
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Envelopes,Labels,Plain paper,Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Envelopes sizes
7 3/4,9,10,B5,C5,DL
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
514 MHz
Printing noise level
30 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Design
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.63 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
710 x 560 x 645 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac, Win, Novell
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Scan, N
Image scaling/enlargement range
25–400 %
Operational conditions
Recommended operating temperature range (T-T)
16 - 32 °C
Customer service details