location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0439
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 50 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 514 MHz
  • - 46.6 kg
Warranty: 1 Year
Long product name Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm :
The long product name of Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X646dte, Print/Copy/Scan/Fax, Mono, Duplex, 1200x1200dpi, 50ppm, 1100-sh, A4/LGL, 7'' e-Task Touch, 514MHz, 256MB, USB 2.0, Fast Ethernet, 46.6kg, White
More>>>
Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm:
The official description of Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark X646dte MFP
- Print, copy, scan and fax are standard features with print output performance at up to 50 ppm;
- Automatic two-sided printing, a 40+ GB hard drive and 1,100 sheets of input standard;
- View a scanned document before sending, ensuring accuracy of critical documents;
- Lexmark's enterprise security provides secure management, network communications and information storage.

Short summary description Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm:
This short summary of the Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646dte, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of Lexmark X646dte Laser A4 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

Lexmark X646dte. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
4.2 mm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
35 cpm
Time to first copy (black, normal)
7.5 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP
Image formats supported
BMP, GIF, JPG, PCX, PNG, TIF
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
29000
Maximum duty cycle *
225000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum input capacity for envelopes
85
Maximum number of input trays
4
Maximum input capacity
3100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
75 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC, AppleTalk
Supported network protocols (IPv6)
TCP/IP, IPX/SPX, DLC, AppleTalk
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Network printing methods
LPR/LPD, Direct IP, Raw TCP/IP, IPP, HTTP, NDS, NDPS/NEPS, FTP, TFTP
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
514 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
62 dB
Sound pressure level (scanning)
59 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
RedHat EL Linux 5.0, SuSE Linux 10, Yes
Server operating systems supported
Windows Server 2003
Other operating systems supported
IBM iSeries, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Certificates
Certification
CSA, ICES, BSMI, VCCI, FCC, UL, IEC, ECMA, CE, CB IEC, GS/TÜV, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick, CCC, RPC, PSB, MIC, EK
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
46.6 kg
Packaging data
Package weight
55.9 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
560 x 660 x 890 mm
Network ready
Yes
Compatible operating systems
Windows 2000/Server 2003 Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WAS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0
Package dimensions (W x D x H)
759.5 x 673.1 x 1463 mm (29.9 x 26.5 x 57.6")
Supported media weight (imperial)
9.07 kg (20 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Networking standards
IEEE 802.3, IEEE 802.3u
Package dimensions (WxDxH)
759 x 673 x 1463 mm