Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X945e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0221
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15220
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Onsite Repair
Long product name Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3 :
The short editorial description of Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3

The ultimate high power workhorse, the Lexmark X945e gives you the quality, speed and versatility you need to keep all your production runs in-house. That includes print speeds up to 45 ppm in mono, 40 ppm in colour, and standard input capacity up to 3,140 sheets.
More>>>
Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3:
The official marketing text of Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3 as supplied by the manufacturer

The ultimate multifunction solution

- In today’s competitive business world, it’s more important than ever to ensure your workgroups are armed with all the tools they need to stay productive. One of the most effective ways to achieve this is by integrating Lexmark’s highperformance colour MFPs, which consolidate all your critical document functions into a single space saving device. In addition to brilliant colour output and ultra fast print speeds, you’ll benefit from advanced scanning, copying, faxing and much, much more!

Attractive yet affordable colour

- Lexmark has mastered the art of colour, as well as the art of controlling it! With our newly enhanced toner, you can liven up your business documents with crisp text, rich flesh tones and consistent images from first page to last. And you can also control colour output costs effectively at every level of your workflow. These devices come equipped with a complete range of colour cost control tools, such as colour print permissions and a coverage estimator to assess the cost of a job before printing.

A big touch of simplicity

- Now, performing workflow tasks is extraordinarily simple for any type of user. That’s because Lexmark’s colour-laser MFPs are designed with a super-intuitive, award-winning touch-screen interface. Incredibly large, vivid and fully customisable, it makes working a breeze. Whether you want to scan documents, print in duplex, pull up email addresses or preview documents as you scan, it’s all as easy as a couple of touches of the screen. A world of possibilities at your fingertips!

Total security for true peace of mind

- Corporate information is one of your most valuable assets, and protecting it is absolutely critical. Lexmark’s colour MFPs come equipped with the most sought after security features to ensure this information always stays safe and sound. In addition to advanced user access restriction tools, you’ll benefit from a wide range of datasecurity features too, from disk wiping and encryption to secure data transmission and confidential printing.

Save time, money and paper

- If you’re still printing, shipping and processing piles of hardcopies, this may be eating into your profits on a daily basis. Lexmark’s colour laser MFPs provide the ideal platform to benefit from Lexmark’s enterprise workflow solutions, which include distributed capture, electronic document distribution, on-demand forms and many others. Whether embedded or server based, these solutions help you print less, lower costs, reduce waste and streamline your business processes dramatically.

Ready for anything!

- With such a versatile range of options, your possibilities are practically endless! Thanks to the multiple input drawers, you can run diverse paper types or heavy print runs. Then polish off your documents with professional finishing, including stapling. Want to produce your own catalogues in-house? The A3 models offer a Booklet Finisher, which lets you create dazzling colour booklets in-house.

Lexmark’s guarantee to you

- At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our colour-laser MFPs include our solid service guarantee of One Year On Site Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended guarantee service offerings.

Cost saving & environmental features

- Energy Star compliant.
- Print and hold (verify print), multi-up printing, quality printing on recycled paper and duplex printing help reducing paper consumption.
- Selectable toner saving modes help reducing the amount of toner used.
- Extra High yield and Return Programme cartridges, plus end of life product management help reducing landfill.

Short summary description Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3:
This short summary of the Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X945e, Laser, Colour printing, 2400 x 1200 DPI, Colour copying, 3140 sheets, A3

Long summary description Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3:
This is an auto-generated long summary of Lexmark X945e Laser 45 ppm 2400 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Lexmark X945e. Print technology: Laser, Printing: Colour printing. Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Scanning: Colour scanning, Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Standard input capacity: 3140 sheets, Standard output capacity: 400 sheets

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
200000 pages per month
Market positioning *
Business
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
45 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
5.2 s
Copying
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Copier resize
25 - 400%
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
3140 sheets
Standard output capacity *
The normal capacity for outputs for this product.
400 sheets
Maximum input capacity
3140 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Envelopes,Glossy paper,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10,C5,DL
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Printing noise level
54 dB
Standby acoustic emission
34 dB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Design
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320, CE Class A, CB IEC 60950-1, IEC 60825-1, CISPR 22 Class A, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, A-tick mark Class A, CCC Class A
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
173.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1153 x 660 x 810 mm
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X Apple Mac OS 9.x Apple Mac OS X (10.4 Intel) Apple Mac OS X (10.4 Power PC) Microsoft Windows 2000 Server Microsoft Windows Server 2003 Microsoft Windows Server 2003 x64 Edition Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows XP Microsoft Windows XP x64 Microsoft Windows Server 2003 Microsoft Windows 2000 Server Microsoft Windows Server 2003 x64 Edition Microsoft Windows Vista Microsoft Windows Vista x64 Novell Open Enterprise Server Novell NetWare 3.2, 4.2 Novell NetWare 4.2, 5.x & 6.x (NDS) Novell NetWare 5.x, 6.x Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Copy, print, Scan
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
1.33 sec/page
Customer service details