Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X940e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0200
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11915
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 17 Apr 2019 15:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Onsite Repair
Long product name Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi :
The short editorial description of Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi

X940e MFP, A3, color, USB, NIC, Laser, Scan, Copy, Fax, 40 ppm b\w, 30 ppm color
More>>>
Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi:
The official marketing text of Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi as supplied by the manufacturer

The ultimate multifunction solution

- In today’s competitive business world, it’s more important than ever to ensure your workgroups are armed with all the tools they need to stay productive. One of the most effective ways to achieve this is by integrating Lexmark’s high performance colour MFPs, which consolidate all your critical document functions into a single space saving device. In addition to brilliant colour output and ultra fast print speeds, you’ll benefit from advanced scanning, copying, faxing and much, much more!

Attractive yet affordable colour

- Lexmark has mastered the art of colour, as well as the art of controlling it! With our newly enhanced toner, you can liven up your business documents with crisp text, rich flesh tones and consistent images from first page to last. And you can also control colour output costs effectively at every level of your workflow. These devices come equipped with a complete range of colour cost control tools, such as colour print permissions and a coverage estimator to assess the cost of a job before printing.

A big touch of simplicity

- Now, performing workflow tasks is extraordinarily simple for any type of user. That’s because Lexmark’s colour laser MFPs are designed with a super intuitive, award wining touchscreen interface. Incredibly large, vivid and fully customisable, it makes working a breeze. Whether you want to scan documents, print in duplex, pull up email addresses or preview documents before you print, it’s all as easy as a couple of touches of the screen. A world of possibilities at your fingertips!

Total security for true peace of mind

- Corporate information is one of your most valuable assets, and protecting it is absolutely critical. Lexmark’s colour MFPs come equipped with the most sought after security features to ensure this information always stays safe and sound. In addition to advanced user access restriction tools, you’ll benefit from a wide range of data security features too, from disk wiping and encryption to secure data transmission and confidential printing.

Save time, money and paper

- If you’re still printing, shipping and processing piles of hardcopies, this may be eating into your profits on a daily basis. Lexmark’s colour laser MFPs provide the ideal platform to benefit from Lexmark’s enterprise workflow solutions, which include distributed capture, electronic document distribution, on-demand forms and many others. Whether embedded or server based, these solutions help you print less, lower costs, reduce waste and streamline your business processes dramatically.

Ready for anything!

- With such a versatile range of options, your possibilities are practically endless! Thanks to the multiple input drawers, you can run diverse paper types or heavy print runs. Then polish off your documents with professional finishing, including stapling. Want to produce your own catalogues in-house? The A3 models offer a Booklet Finisher, which lets you create dazzling colour booklets in-house.

Lexmark’s guarantee to you

- At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our colour laser MFPs include our solid service guarantee of One Year On Site Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended-guarantee service offerings.

Cost saving & environmental features

- Energy Star compliant.
- Selectable toner saving modes help reducing the amount of toner used.
- Extra High yield and Return Program cartridges, plus end of life product management help reducing landfill.

Short summary description Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi:
This short summary of the Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X940e, Laser, Colour printing, 2400 x 2400 DPI, 1140 sheets, A4, Direct printing

Long summary description Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark X940e Laser 40 ppm 2400 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X940e. Print technology: Laser, Printing: Colour printing. Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Scanning: Colour scanning, Faxing: Mono faxing, Duplex functions: Copy, print, Scan. Maximum ISO A-series paper size: A4. Standard input capacity: 1140 sheets, Standard output capacity: 400 sheets. Wi-Fi. Direct printing

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Business
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Copy, print, Scan
Security features
SNMPv3 TCP/IP port access control 802.1x MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
40 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 2400 DPI
Print resolution colour
2400 x 2400 DPI
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
10 s
Copying
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan area
297 x 432 mm
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
1140 sheets
Standard output capacity *
The normal capacity for outputs for this product.
400 sheets
Maximum input capacity
1140 sheets
Multi-Purpose tray capacity
100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Envelopes,Glossy paper,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
310 x 437 mm
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B4,B5
Envelopes sizes
7 3/4,9,10,B5,C5,DL
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Printing noise level
54 dB
Standby acoustic emission
34 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Supported network protocols (IPv4)
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Networking
Embedded web server
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Design
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320, CE Class A, CB IEC 60950-1, IEC 60825-1, CISPR 22 Class A, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, A-tick mark Class A, CCC Class A
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
173.7 kg
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
660 x 810 x 1153 mm
Maximum internal memory
The maximum internal memory which is available in the product.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X Apple Mac OS 9.x Apple Mac OS X (10.4 Intel) Apple Mac OS X (10.4 Power PC) Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Server Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Edition Microsoft Windows Server 2003 x64 Edition running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Citrix MetaFrame Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. Microsoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0 Microsoft Windows 2000 Server running Terminal Services with Citrix Presentation Server 4.0 Microsoft Windows Server 2003 running Terminal Server with Citrix Presentation Server 4.0 Microsoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Server with Citrix Presentation Server 4.0 Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Novell Operating Systems Supported Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Copy, print, Scan
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
740 x 925 x 1480 mm
Page yield high capacity (black & white)
Page yield at 5% coverage.
36000
Page yield high capacity (colour)
Page yield at 5% coverage.
22000
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
13000 pages
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
12000 pages
Customer service details