location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2250 A4 4800 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21T0003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X2250 A4 4800 x 1200 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 4.1 kg
Long product name Lexmark X2250 A4 4800 x 1200 DPI 15 ppm :
The long product name of Lexmark X2250 A4 4800 x 1200 DPI 15 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X2250/NL FR 15ppm 4800dpi A4 USB
More>>>
Lexmark X2250 A4 4800 x 1200 DPI 15 ppm:
The official description of Lexmark X2250 A4 4800 x 1200 DPI 15 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X2250 All-in-One handles all your home copying, printing and scanning projects. Use it to make multiple black or colour copies, even with the PC turned off. The flatbed design makes it easy to scan and copy books and photos, while the 48-bit, 600 x 1200-dpi scanner produces high-quality black and colour scans and copies.
The X2250 prints crisp text and high quality images. Capable of a maximum resolution of 4800 x 1200 colour dots per inch, the X2250 can print up to 14 black or 8 colour pages per minute.
-Photo quality straight out of the box!
Featuring Lexmark’s core inkjet print technology, the Lexmark X2240 offers 4800 x 1200 dots per inch (dpi) resolution in black and color on all paper types, allowing consumers to produce photo-quality pictures and crisp text. As with all of Lexmark’s inkjet printers, achieving high-quality output is effortless as special paper and photo ink cartridges are not required.
-Easy-to-use digital imaging tools
Integrated Photo Editing Software – enables users to do simple image editing, such as cropping and resizing, as well as more sophisticated jobs including ‘red-eye’ removal and color manipulation – without any additional software. Photo Sizing – automatically adjusts images to print out in popular picture sizes: wallet, 3” x 5”, 4” x 6”, 5” x 7” and 8” x 10”. Photo Display – stores and retrieves images, helping users organize their digital worlds.
-Powerful scan capabilities
Scan – The flexible flatbed scanner is designed to handle books, reports and photographs. Offering up to 600 x 1200 dpi scan resolution (up to 9600 dpi enhanced) and 48-bit color scan depth, you will be amazed at the precision and detail you can achieve. With the Lexmark X2240, simply scan traditional photographs to e-mail friends and family or incorporate into creative projects such as personalized greeting cards.
-Accu-feed paper handling system
Virtually eliminates paper jams.

Short summary description Lexmark X2250 A4 4800 x 1200 DPI 15 ppm:
This short summary of the Lexmark X2250 A4 4800 x 1200 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2250, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X2250 A4 4800 x 1200 DPI 15 ppm:
This is an auto-generated long summary of Lexmark X2250 A4 4800 x 1200 DPI 15 ppm based on the first three specs of the first five spec groups.

Lexmark X2250. Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Scanning
Scanning *
Colour scanning
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
4.1 kg
Other features
Dimensions (WxDxH)
445 x 308 x 163 mm
Acoustic power emissions
<44 dBA
Media types supported
Transparencies, envelopes, plain paper, cards, labels, iron-on transfers, greeting cards, photo paper, banner, coated paper
Standard output capacity for transparencies
100 sheets
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.2.3, Apple Mac OS X 10.3
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:40
Uk has collected 3 expert reviews for Lexmark X2250 A4 4800 x 1200 DPI 15 ppm and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:09:42
The Lexmark X2250 is a simple and very inexpensive multifunction printer. The most obvious sacrifice it makes to achieve that price: the control panel on the dark, plain case has no LCD. In addition to the power button, it has buttons for scanning, cop...
50%
pcmag.com
Updated:
2011-10-03 22:45:39
Specs: Rated speed at Default Resolution (Mono): 14 ppm, Scanner Type: Flatbed, Scanner Optical Resolution: 600 ppi (pixel...
30%
v3.co.uk
Updated:
2011-10-03 22:45:40
Save space and cash with this all-in-wonder.
60%
Country Distributor
United Kingdom 1 distributor(s)