location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X782e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21J0438
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 38 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 768 MB 800 MHz
  • - 97.5 kg
Long product name Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm :
The long product name of Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X782e All-In-One: Printer, Scanner, Copier, Fax
More>>>
Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm:
The official description of Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate multifunction solution
In today’s competitive business world, it’s more important than ever to ensure your workgroups are armed with all the tools they need to stay productive. One of the most effective ways to achieve this is by integrating Lexmark’s high performance colour MFPs, which consolidate all your critical document functions into a single space saving device. In addition to brilliant colour output and ultra fast print speeds, you’ll benefit from advanced scanning, copying, faxing and much, much more!

Attractive yet affordable colour
Lexmark has mastered the art of colour, as well as the art of controlling it! With our newly enhanced toner, you can liven up your business documents with crisp text, rich flesh tones and consistent images from first page to last. And you can also control colour output costs effectively at every level of your workflow. These devices come equipped with a complete range of colour cost control tools, such as colour print permissions and a coverage estimator to assess the cost of a job before printing.

A big touch of simplicity
Now, performing workflow tasks is extraordinarily simple for any type of user. That’s because Lexmark’s colour laser MFPs are designed with a super intuitive, award wining touchscreen interface. Incredibly large, vivid and fully customisable, it makes working a breeze. Whether you want to scan documents, print in duplex, pull up email addresses or preview documents before you print, it’s all as easy as a couple of touches of the screen. A world of possibilities at your fingertips!

Total security for true peace of mind
Corporate information is one of your most valuable assets, and protecting it is absolutely critical. Lexmark’s colour MFPs come equipped with the most sought after security features to ensure this information always stays safe and sound. In addition to advanced user access restriction tools, you’ll benefit from a wide range of data security features too, from disk wiping and encryption to secure data transmission and confidential printing.

Save time, money and paper
If you’re still printing, shipping and processing piles of hardcopies, this may be eating into your profits on a daily basis. Lexmark’s colour laser MFPs provide the ideal platform to benefit from Lexmark’s enterprise workflow solutions, which include distributed capture, electronic document distribution, on-demand forms and many others. Whether embedded or server based, these solutions help you print less, lower costs, reduce waste and streamline your business processes dramatically.

Ready for anything!
With such a versatile range of options, your possibilities are practically endless! Thanks to the multiple input drawers, you can run diverse paper types or heavy print runs. Then polish off your documents with professional finishing, including stapling (alternative configuration required for X782e). Want to create a banner with your logo, or a special promo on outdoor media? The X782e makes it easy.

Lexmark’s guarantee to you
At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our colour laser MFPs include our solid service guarantee of One Year On Site Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended guarantee service offerings. For more information on any of these offerings, just contact your local dealer or visit us today at www.lexmark.co.uk.

Cost saving & environmental features
Print and hold (verify print), multi-up printing, electronic document distribution, quality printing on recycled paper help reducing paper consumption
Selectable toner saving modes help reducing the amount of toner used on a page
Return Programme cartridges and end of life product management help reducing landfill

Short summary description Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm:
This short summary of the Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X782e, Laser, Colour printing, 2400 x 600 DPI, Mono copying, Mono scanning, A4

Long summary description Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X782e. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
Mono copying
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
1600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Performance
Internal memory *
768 MB
Processor frequency
800 MHz
Design
Market positioning *
Business
Weight & dimensions
Weight
97.5 kg
Other features
Standard input trays
4
Dimensions (WxDxH)
1410 x 679 x 584 mm
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Citrix, MetaFrame and MetaFrame XP Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000, NT (4.00/4.00 Server), XP, Server 2003, XP x64 Server 2003 running Terminal Server, 2000 Server running Terminal Services Server 2003 x64 Edition Server 2003 x64 Edition running Terminal Services Microsoft Windows Vista, Vista x64 Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10 IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform
Emulations
PCL 5c, PCL 6, PPDS, PostScript 3, PDF 1.5, xHTML, Direct Image
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:51:11
Uk has collected 1 expert review for Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-10-03 22:51:11
4,518 WHEN WE SAW the enormous, refrigerator-sized box from Lexmark International on our loading dock (the delivery guy wouldn’t bring it up to the lab for us — he said it was too heavy), we thought the company might be trying to compensate fo...
Good The fastest MFP in our roundup. Excellent user interface.
Bad Difficult setup process, expensive.
0%