location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X782e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21J0437
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 38 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 768 MB 800 MHz
  • - 97.5 kg
Warranty: 1 Year Onsite, Next Business Day response time
Long product name Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm :
The long product name of Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X782e All-In-One: Printer, Scanner, Copier, Fax
More>>>
Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm:
The official description of Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X782e offers brilliant colour output and a rich range of multifunction features – all in a single high performance, space saving A4 device. And it will boost your productivity with rapid print speeds up to 38 ppm in mono, 33 ppm in colour.

-A4 colour MFP for high volume needs
-Printing up to 38 ppm mono, 33 ppm colour
-ColorCare cost control tools
-State of the art security features

Short summary description Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm:
This short summary of the Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X782e, Laser, Colour printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X782e. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
Mono copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
1600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Performance
Internal memory *
768 MB
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
97.5 kg
Other features
Standard input trays
4
Dimensions (WxDxH)
1410 x 679 x 584 mm
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Citrix, MetaFrame and MetaFrame XP Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000, NT (4.00/4.00 Server), XP, Server 2003, XP x64 Server 2003 running Terminal Server, 2000 Server running Terminal Services Server 2003 x64 Edition Server 2003 x64 Edition running Terminal Services Microsoft Windows Vista, Vista x64 Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10 IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform
Emulations
PCL 5c, PCL 6, PPDS, PostScript 3, PDF 1.5, xHTML, Direct Image
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:51:11
Uk has collected 1 expert review for Lexmark X782e Laser A4 2400 x 600 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-10-03 22:51:11
4,518 WHEN WE SAW the enormous, refrigerator-sized box from Lexmark International on our loading dock (the delivery guy wouldn’t bring it up to the lab for us — he said it was too heavy), we thought the company might be trying to compensate fo...
Good The fastest MFP in our roundup. Excellent user interface.
Bad Difficult setup process, expensive.
0%