location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X7350 Inkjet A4 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20W0285
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X7350 Inkjet A4 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 13 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port
  • - 7.8 kg
Long product name Lexmark X7350 Inkjet A4 13 ppm :
The long product name of Lexmark X7350 Inkjet A4 13 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X7350 - Complete Business Solution All-In-One
More>>>
Lexmark X7350 Inkjet A4 13 ppm:
The official description of Lexmark X7350 Inkjet A4 13 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- The Lexmark X7350 All-in-One combines broad office functionality, helping you do more, with truly professional results.
- High Quality black and colour prints up to 4800 dpi.
- Fast prints up to 25ppm black and up to 19ppm colour.
- Exclusive Productivity Suite Software: easily organize, scan & edit documents.
- Scan Multi-page Documents to E-mail with the 50 page Automatic Document Feeder.
- Network capable for multiple users (optional).
- 33.6Kbps Fax Modem.
- Direct camera printing with Pictbridge.

Short summary description Lexmark X7350 Inkjet A4 13 ppm:
This short summary of the Lexmark X7350 Inkjet A4 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X7350, Inkjet, Colour printing, Colour copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X7350 Inkjet A4 13 ppm:
This is an auto-generated long summary of Lexmark X7350 Inkjet A4 13 ppm based on the first three specs of the first five spec groups.

Lexmark X7350. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
2 cpm
Copy speed (colour, normal quality, A4)
1 cpm
Maximum copy speed (black, A4)
24 cpm
Maximum copy speed (colour, A4)
16 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
53 dB
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
7.8 kg
Packaging content
Bundled software
Productivity Suite
Other features
Dimensions (WxDxH)
379 x 254 x 448 mm
Custom media sizes
216 x 432mm
Network ready
No
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) 6 3/4 Envelope (83mm x 165mm) A2 Baronial (111mm x 146mm) A6 Card (105mm x 148mm) B5 (182mm x 257mm) C6 Envelope (114mm x 162mm) Hagaki Card (100mm x 148mm) Index Card (3" x 5") Executive (184mm x 267mm) Legal (216mm x 355mm) Letter (216mm x 279mm) 4" x 6" Photo / Post Card Statement (140mm x 216mm) L (89mm x 127mm) 2L (127mm x 178mm) Chokei 3 (120mm x 235mm) Chokei 4 (90mm x 205mm) Chokei 40 (90mm x 225mm) Kakugata 3 (216mm x 277mm) Kakugata 4 (197mm x 267mm) Kakugata 5 (190mm x 240mm) Kakugata 6 (162mm x 229mm) 5" x 7" Photo 130 x 180 mm 100 x 150 mm
Media types supported
Card Stock, Coated Paper, Envelopes, Labels, Plain paper, Transparencies, Banner, Hagaki card, Index Card (3"x5"), Photo paper
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Windows 2000 Windows 98 Windows Me Windows XP Windows XP Professional x64
PictBridge
Yes
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
472.4 x 538.5 x 327.7 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:19:56
Uk has collected 4 expert reviews for Lexmark X7350 Inkjet A4 13 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-13 20:19:56
Published in...
72%
expertreviews.co.uk
Updated:
2013-11-13 20:19:56
Lexmarks new multifunction device is designed for general-purpose use in a small office. Lexmark currently sells no fewer than nine inkjet multi-function devices. This might seem like a lot, but the range is split between products based on a six-ink...
40%
pcmag.com
Updated:
2013-11-13 20:19:56
Those looking for a moderately priced AIO would do well to check out Lexmarks X7350 printer. Its practically identical to its big brother, the Lexmark X8350, save for a few fancy accoutrements such as memory card slots and a color LCD. Even without...
Good Functions as a printer, scanner, standalone copier and fax machine. Faxes from and e-mails through PC. Automatic document feeder.
Bad Below-par text quality. Photos smudge easily even after drying.
Bottom line For casual home use, the X7350 is a solid AIO choice. It fits particularly well in a small office or home office...
70%