Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X632s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R0254
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8382
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 17 Apr 2019 14:29:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4 :
The short editorial description of Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4

Lexmark X632s MFP
More>>>
Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4:
The official marketing text of Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4 as supplied by the manufacturer

Compact, affordable and very easy to use, the Lexmark X632s brings all the benefits of multifunction printing to small workgroups with A4 mono needs. It integrates seamlessly into your existing network environment and offers a wide range of options, including advanced finishing and an extended warranty of up to four years!
--------------------------------------------------------------------------------
Affordable multifunction A4 monochrome laser

--------------------------------------------------------------------------------
Consolidated printing, copying, faxing and colour scanning

--------------------------------------------------------------------------------
Rapid 40 pages per minute for printing and copying

--------------------------------------------------------------------------------
Less than 8.5 seconds warm-up time to first printed page

--------------------------------------------------------------------------------
300 MHz RISC processor and standard 65 MB of memory

--------------------------------------------------------------------------------
Network-ready with 10/100 Ethernet adapter

--------------------------------------------------------------------------------
Efficient document transmission via LDAP support

--------------------------------------------------------------------------------
Enhanced data security and authentication features

--------------------------------------------------------------------------------
MarkVision Professional software to simplify network management

--------------------------------------------------------------------------------
Wide range of advanced finishing options

--------------------------------------------------------------------------------
Standard onsite support and extended warranty options

Short summary description Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4:
This short summary of the Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X632s, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, 600 sheets, A4

Long summary description Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X632s. Print technology: Laser. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Scanning: Mono scanning. Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 600 sheets, Standard output capacity: 500 sheets

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Mono scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Business
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
38 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Time to first page (black, normal)
8.5 s
Copying
Copy speed (black, normal quality, A4)
38 cpm
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
600 sheets
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Envelopes,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
7 3/4,9,10,B5,C5,DL
Performance
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
Built-in processor
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Printing noise level
54 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Ports & interfaces
USB port *
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Design
Certification
Energy Star, CSA, ICES Class A, CS03, FCC Class A, UL 60950 3rd Edition, IEC 60320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, FIMKO FI mark, UL AR, CS, TÜV Rh, ACATS001, AS/NZS 3260, ACA A-tick mark Class A, CCC Class A
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25.4 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
787 x 457 x 584 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS 8.6 - 9.x Apple Mac OS X Red Hat Linux 7.3, 8.0, 9.0 SuSE Linux 8.0, 8.1, 8.2, 9.0 Red Hat Enterprise Linux WS 3.0 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise)
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
n
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:19:20
Testseek has collected 1 expert review for Lexmark X632s Laser 38 ppm 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-11-13 20:19:19
As a printer, the Lexmark X632s offers excellent performance, reasonably good quality, and capable paper handling. It can als Specs: Maximum Paper Size: Legal, Rated speed at Default Resolution (Mono): 40 ppm, Scanner Type: Flatbed with ADF (Standa...
80%
Customer service details