location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C510n Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K1217
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C510n Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name Lexmark C510n Colour 600 x 600 DPI A4 :
The long product name of Lexmark C510n Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C510N/NON 128MB 2400dpi 30ppm A4 color
More>>>
Lexmark C510n Colour 600 x 600 DPI A4:
The official description of Lexmark C510n Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C510n is a high quality, small workgroup color laser printer for price-sensitive business users. The Lexmark C510 series allows you to create professional, high quality color documents with 2400 Image Quality. The Lexmark C510 series has a 500 MHz processor based controller for less network traffic and faster throughput. The Lexmark C510 series allows you to print complex color jobs quickly with speeds of up to 30ppm in monochrome, 8ppm in color and fast time to first print.
The Lexmark C510 offering 2400 Image Quality printing at up to 30 ppm in black and 8 ppm in color is excellent for office workgroups.

Up to 30 ppm mono, 8 ppm color

Time to first page: 13 seconds mono, 19 seconds color

2400 Image Quality

500 MHz processor

Supports major operating systems

PostScript emulation standard

Ethernet Network-Ready

Optional 250-Sheet Legal Tray

Short summary description Lexmark C510n Colour 600 x 600 DPI A4:
This short summary of the Lexmark C510n Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C510n, Colour, 600 x 600 DPI, A4, 30 ppm

Long summary description Lexmark C510n Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C510n Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C510n. Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
13 s
Features
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Envelopes, transparencies, labels, plain paper, glossy paper, cards
Performance
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Powersave acoustic emission
41 dB
Weight & dimensions
Weight
30.3 kg
Dimensions (WxDxH)
495 x 420 x 385 mm
Packaging content
Bundled software
Drivers & Utilities, MarkVision
Other features
Maximum scan size
216 x 356 mm
Mac compatibility
Yes
I/O ports
1 x Hi-Speed USB - 4 PIN USB Type B 1 x parallel - IEEE 1284 (EPP/ECP) - 36 PIN Centronics
Custom media sizes
216 mm (Legal) x 356 mm (Legal)
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), Folio (216 x 330 mm), JIS B5 (182 x 257 mm), Statement (139.7 x 215.9 mm
Media weights by paper path
60 g/m2 - 210 g/m2
Networking features
Ethernet, Fast Ethernet
Compatible operating systems
Microsoft Windows NT 4.0, Microsoft Windows NT Server 4.0, UnixWare 2.1.3, SuSE Linux 8.2, Red Hat Linux 9, HP-UX 10.20, SunSoft Solaris 7, HP-UX 11.0, Novell NetWare 3.x, Novell NetWare 4.x, UnixWare 7.1, IBM AIX 4.2.1, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows 2000 Professional, Compaq Tru64 UNIX 4.0F, IBM AIX 4.3.3, SunSoft Solaris 8, Novell NetWare 5.x, IBM AIX 5.2, SunSoft Solaris x86 7, Digital UNIX 4.0d, SunSoft Solaris x86 8, Compaq Tru64 UNIX 5.1, SCO OpenServer 5.0.6, UnixWare 7.1.1, SCO OpenServer 5.0.5, Apple MacOS X, IBM AIX 5.1, Novell NetWare 6.x, Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows 98 Second Edition / Windows ME, SGI Irix 6.5 or later, Red Hat Linux 7.2, SuSE Linux 7.3, Red Hat Linux 7.3, SunSoft Solaris 9, SuSE Linux 8.0, SuSE Linux 8.1, Red Hat Linux 8.0, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Standard Edition, SunSoft Solaris x86 9
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:10:06
Uk has collected 8 expert reviews for Lexmark C510n Colour 600 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2015-06-25 07:10:06
personal colour laser printer: As personal colour laser printers go, the Lexmark C510 certainly stands out from the crowd. Although its at the cheaper end of the scale with a price just above the 200 mark, the C510 has an...
0%
pcadvisor.co.uk
Updated:
2015-06-25 07:10:06
We often wonder how manufacturers come up with the print speeds they claim their printers can achieve, as they dont seem to bear much resemblance to the output rate we get out of them in our tests. Imagine our surprise, then, when we found that the...
Bottom line Its refreshing to see quoted print speeds that are close to reality, and the Lexmark pumps out quality prints. It would be overkill for a single user. For workgroup use a networkable version is available for about £100 more. Ben Camm-Jones...
50%
v3.co.uk
Updated:
2015-06-25 07:10:06
Fast print speeds for all but photos, and a little expensive...
80%
pcmag.com
Updated:
2015-06-25 07:10:06
Specs: Type: 4-pass color, Technology: Laser...
80%
mymac.com
Updated:
2015-06-25 07:10:06
Price: $599 - $1,100 (US) If you print an average of 20 items a day on your inkjet printer, it is probably time for your to save some time and money and move on to a laser printer. Unlike an ink-jet printer, a laser printer does not use ink, but rath...
90%
hardwarecentral.com
Updated:
2015-06-25 07:10:06
High-quality, low-priced workgroup and small-office color printers are becoming commonplace, but thats no excuse to become complacent about them. We confess weve seen so many under-$1,000 color lasers at the Labs, Weather, & Sports Desk lately that o...
0%