Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C510 Magenta Toner Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510 Magenta Toner Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K0501 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646122702
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132365
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 21 May 2019 13:36:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C510 Magenta Toner Cartridge Original :
The short editorial description of Lexmark C510 Magenta Toner Cartridge Original

C510 - 3 K tonercartridge magenta
More>>>
Lexmark C510 Magenta Toner Cartridge Original:
The official marketing text of Lexmark C510 Magenta Toner Cartridge Original as supplied by the manufacturer

The Lexmark C510 supplies are designed to provide value, reliability and outstanding print quality. Standard yield cartridges offer an excellent balance of value and acquisition price, while high yield cartridges provide the best overall value. Both supplies sets for the Lexmark C510 offer an easy front loading design with a simple, intuitive user interface.
For use with Lexmark C510, C510n, C510dtn printers.
This toner cartridge is unique to this printer. Toner cartridges intended for use other printers cannot be used.

Short summary description Lexmark C510 Magenta Toner Cartridge Original:
This short summary of the Lexmark C510 Magenta Toner Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C510 Magenta Toner Cartridge, 3000 pages, Magenta

Long summary description Lexmark C510 Magenta Toner Cartridge Original:
This is an auto-generated long summary of Lexmark C510 Magenta Toner Cartridge Original based on the first three specs of the first five spec groups.

Lexmark C510 Magenta Toner Cartridge. Colour toner page yield: 3000 pages, Printing colours: Magenta

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Magenta
Colour toner page yield
3000 pages
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
Weight of the packaged product.
1.1 g
Other features
Colour
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
350 x 220 x 95 mm
Other features
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1460 x 1150 x 1075 mm
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Package dimensions (W x D x H)
350.5 x 221 x 94 mm (13.8 x 8.7 x 3.7")
Pallet dimensions (W x D x H) (imperial)
1460.5 x 1150.6 x 1074.4 mm (57.5 x 45.3 x 42.3")
Package weight (imperial)
1.13 kg (2.5 lbs)
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
160 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Magyarország 3 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Chile 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)
Australia 4 distributor(s)
Bulgaria 1 distributor(s)
Customer service details