Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T642n Mono Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G2018
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10261
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 24 May 2019 16:08:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Advanced Exchange
Long product name Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4 :
The short editorial description of Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4

The Versatile Printer for Business Solutions - T642n
More>>>
Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4:
The official marketing text of Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Versatile: Specialized and general office printing is consolidated on one printer supporting an array of business output application needs.

Powerful: Standard 128MB RAM, expandable to 640MB, and a 457 MHz processor to handle large print jobs.

Security: In network printers with Lexmark MarkNet™ N8000 series print servers, SNMPv3, SSL, IPSec and 802.1x authentication provide security measures for printer communications and data encryption.

Convenient: For network printers, direct PDF printing from a USB flash drive using the convenient USB Direct interface on the operator panel.

Short summary description Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4:
This short summary of the Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T642n Mono Laser Printer , 1200 x 1200 DPI, A4, 600 sheets, 43 ppm

Long summary description Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T642n Mono Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T642n Mono Laser Printer . Maximum duty cycle: 225000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm. Standard input capacity: 600 sheets, Standard output capacity: 500 sheets

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
225000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
43 ppm
Time to first page (black, normal)
8.5 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
600 sheets
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Bond paper,Envelopes,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4,9,10,B5,C5,DL
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Printing noise level *
55 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
457 MHz
Standby acoustic emission
30 dB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23.1 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
436 x 523 x 406 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows, Linux, UNIX, Mac, NetWare OS/400
Recommended operating temperature range (T-T)
16 - 32 °C
I/O ports
An interface on a device to which you can connect another device.
Ethernet, Parallel, USB
Recommended media weight
Plain paper: 16 - 47 lb. (60 - 176 ); Card s-ck: 110 lb. Index (199 )
Customer service details
X