location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T640dtn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0517
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T640dtn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 850 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 400 MHz
Warranty: 1 year
Long product name Lexmark T640dtn 1200 x 1200 DPI A4 :
The long product name of Lexmark T640dtn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T640dtn, 400MHz, 64MB, 1200x1200DPI, 33ppm, Duplex, IEEE 1284, USB 2.0, Fast Ethernet, 55dB, 25.2kg
More>>>
Lexmark T640dtn 1200 x 1200 DPI A4:
The official description of Lexmark T640dtn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reconcile excellence and value with an affordable distributed mono printer, built to keep up with the demanding requirements of your enterprise. Priced to suit most budgets, the Lexmark T640 uses easy-toinstall supplies and offers a wide range of paper-handling options too.

Exceptional value: Enjoy professional print quality and outstanding performance at a price that suits your budget.

Painless operation: Scale new heights in productivity with a full range of user-friendly features, including a USB direct interface for PC-free printing.

Short summary description Lexmark T640dtn 1200 x 1200 DPI A4:
This short summary of the Lexmark T640dtn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T640dtn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark T640dtn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T640dtn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T640dtn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
14000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
3
Total input capacity *
850 sheets
Total output capacity *
250 sheets
Maximum input capacity
3850 sheets
Maximum output capacity
2750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Statement, Legal
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c,SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Design
Certification
CSA, ICES, BSMI, VCCI, FCC, UL, IEC, CE, GS, SEMKO, CS, TÜV Rh, CCC
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.2 kg
Dimensions (WxDxH)
425 x 637 x 535 mm
Other features
Mac compatibility
Yes
Networking features
Fast Eternet
Package dimensions (WxDxH)
535 x 940 x 770 mm