location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mono Laser Printer T642tn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0453
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Maximum duty cycle: 225000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB 457 MHz
Warranty: One Year Advanced Exchange
Long product name Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4 :
The long product name of Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Versatile Printer for Business Solutions - Lexmark T642tn
More>>>
Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4:
The official description of Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile: Specialized and general office printing is consolidated on one printer supporting an array of business output application needs.

Powerful: Standard 128MB RAM, expandable to 640MB, and a 457 MHz processor to handle large print jobs.

Security: In network printers with Lexmark MarkNet™ N8000 series print servers, SNMPv3, SSL, IPSec and 802.1x authentication provide security measures for printer communications and data encryption.

Convenient: For network printers, direct PDF printing from a USB flash drive using the convenient USB Direct interface on the operator panel.

Short summary description Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4:
This short summary of the Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Mono Laser Printer T642tn, 1200 x 1200 DPI, A4, 43 ppm

Long summary description Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Mono Laser Printer T642tn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Mono Laser Printer T642tn. Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
225000 pages per month
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Performance
Internal memory *
128 MB
Processor frequency
457 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Design
Certification
Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
26 kg
Dimensions (WxDxH)
436 x 523 x 535 mm
Other features
Recommended operating temperature range (T-T)
16 - 32 °C
I/O ports
Ethernet, Parallel, USB
Recommended media weight
60 - 176 g/m²
Compatible operating systems
Windows, Linux, UNIX, Mac, NetWare OS/400