Lexmark logo

Lexmark T640n + 500 Sheet Tray + 3 Year OnSite Repair Guarantee 1200 x 1200 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56324
Info modified on:
25 Nov 2020, 15:24:14
Short summary description Lexmark T640n + 500 Sheet Tray + 3 Year OnSite Repair Guarantee 1200 x 1200 DPI A4:

Lexmark T640n + 500 Sheet Tray + 3 Year OnSite Repair Guarantee, Laser, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description Lexmark T640n + 500 Sheet Tray + 3 Year OnSite Repair Guarantee 1200 x 1200 DPI A4:

Lexmark T640n + 500 Sheet Tray + 3 Year OnSite Repair Guarantee. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.