location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640 Mono Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0127
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 400 MHz
Warranty: One Year Advanced Exchange
Long product name Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4 :
The long product name of Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T640. High-performance printing for budget-sensitive workgroups.
More>>>
Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4:
The official description of Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can focus more on your business and leave the printing to Lexmark. Very affordably priced, the Lexmark T640 mono printer is robust enough to handle the high-volume needs of your small or medium-size business. You’ll get great results at print speeds reaching up to 35 ppm, and a time to first page of only 6 seconds. Bet of all, it’s utterly user-friendly, and even equipped with a large 4-line backlit display that dramatically simplifies use!

Exceptional value: Enjoy professional print quality and outstanding performance at a price that suits your budget.

Painless operation: Scale new heights in productivity with a full range of user-friendly features, including a USB direct interface for PC-free printing.

Total reliability: Achieve greater peace of mind thanks to a new robust design, heavy output capacity and Lexmark’s solid one-year on site repair guarantee!

Short summary description Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4:
This short summary of the Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T640 Mono Laser Printer, Laser, 1200 x 1200 DPI, A4, 33 ppm

Long summary description Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T640 Mono Laser Printer. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
3850 sheets
Maximum output capacity
2750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Dual Web Labels, Envelopes, Integrated Labels, Paper Labels, Plain Paper, Polyester Labels, Transparencies, Vinyl Labels, Refer to the Card Stock & Label Guide
Network
Network ready
No
Performance
Internal memory *
64 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Certification
Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1054 x 1207 x 1029 mm
Weight
17.4 kg
Dimensions (WxDxH)
421 x 498 x 345 mm
Logistics data
Products per pallet
8 pc(s)
Other features
Recommended operating temperature range (T-T)
16 - 32 °C
Mac compatibility
Yes
I/O ports
1 x Centronics IEEE 1284 Bidirectional Parallel, 1 x Internal Card Slot, 1 x USB, USB Direct
Standard media sizes
10 Envelope, 7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL Envelope, Executive, Folio, JIS-B5, Legal Letter, Statement, Universal
Recommended media weight
Plain paper: 16 - 47 lb. (60 - 176 ); Card s-ck: 110 lb. Index (199 )
Compatible operating systems
Windows, Linux, UNIX, Mac, NetWare, OS/400, Citrix MetaFrame
Package dimensions (WxDxH)
518 x 591 x 451 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:19
Uk has collected 6 expert reviews for Lexmark T640 Mono Laser Printer 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 07:14:19
Lexmarks T640n is a powerful and robust network printer, designed for use in workgroups or small departments. Its mono laser print engine is rated at 33 pages per minute (ppm), and it can print at 1,200 dots per inch (dpi) resolution. To meet the d...
40%
alphr.com
Updated:
2015-06-25 07:14:19
An efficient, cheap-to-run and quiet networked laser printer thats ideal for medium-sized workgroups. As far as workgroup printers go, you cant do better than our A-Listed HP 4350dtn, with its print speed of up to 68ppm, a built-in duplexer and heav...
83%
pcmag.com
Updated:
2015-06-25 07:14:19
If your preferred workhorse printer is a monochrome laser, and you need to print a fair number of pages on any given day—as in many small to medium-size professional offices—youre all but guaranteed to like the Lexmark T640n ($1,049 direct). N...
Good Exceptional performance. Convenient printing of common file formats directly from USB keys. Includes network connector.
Bad Photo quality is at the low end of the range for a monochrome laser.
Bottom line The Lexmark T640n delivers fast performance for its price and engine speed, better quality for text and graphics than most monochrome lasers, capable paper-handling for a small office, and some notable conveniences, including the ability to print PDF f...
80%