location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X342n Laser A4 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X342n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20D0150
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X342n Laser A4 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 64 MB 150 MHz
  • - 16.3 kg
Long product name Lexmark X342n Laser A4 600 x 600 DPI 25 ppm :
The long product name of Lexmark X342n Laser A4 600 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X342n MFP, Laser, 25 ppm, 600 x 600 dpi, 64 MB, Colour Scanning, Copying, Faxing, Network Scanning, Printing
More>>>
Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:
The official description of Lexmark X342n Laser A4 600 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network-ready and loaded with handy features, the Lexmark X342n is designed for small workgroups looking for an affordable multifunction solution. It offers high-speed mono printing, copying, faxing and colour scanning.

Plug and print … and share: Network-ready, with optional input capacity of up to 800 sheets, the X342n is a reliable team player for your small-workgroup environment.

A boost in productivity: Advanced workflow functions include high-speed faxing, colour scanning in multiple formats, and fast laser printing at up to 25 ppm.

Easier on your budget: Besides its exceptionally low acquisition price, it also offers high-yield 6K cartridges to help drive down your total cost of printing.

Short summary description Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:
This short summary of the Lexmark X342n Laser A4 600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X342n, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X342n Laser A4 600 x 600 DPI 25 ppm:
This is an auto-generated long summary of Lexmark X342n Laser A4 600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Lexmark X342n. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
12 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
25 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
64 MB
Processor frequency
150 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
27 dB
Mac compatibility
No
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight
16.3 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
521 x 530 x 394 mm
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP, Microsoft Windows Server 2003, Microsoft Windows XP x64, Microsoft Windows Server 2003, Microsoft Windows 2000, Microsoft Windows Server 2003 x64, Microsoft Windows Server 2003 x64.
Emulations
PCL 5e, PCL 6
Finishing option
No
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:48:42
Uk has collected 8 expert reviews for Lexmark X342n Laser A4 600 x 600 DPI 25 ppm and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:48:42
Lexmark's X342n isn't pretty, but with a fax modem and a network port it's better specified than the similarly priced Brother DCP-8060. Like Dell's Laser Printer 1720dn, it prints a configuration sheet when loaded with paper and connected to the networ...
Bottom line The E342n comes with a 2,500-page starter toner, and has reasonable running costs. Its higher specification makes it seem better value than the DCP-8060, but its higher ownership costs and slower, inferior prints and copies make the Brother DCP-8060 a...
60%
pcadvisor.co.uk
Updated:
2011-10-03 22:48:42
These days, £260 can buy you an awful lot of functionality. The Lexmark X342n MFP offers print, scan, copy and fax facilities, and it does so through a high-speed monochrome laser engine. The fact that its a mono model should tip you off to the fac...
Bottom line The X342n can carry out a lot of roles, but in most cases it fails to performs them with sufficient panache. Its print features are perhaps the best, but the lack of duplexing could be an issue. Scanning was only adequate, while the fax component coul...
70%
printerinfo.com
Updated:
2011-10-03 22:48:42
The Lexmark X342 multifunction monochrome laser printer is one of the company’s mid-range small business and home office units. For $399, consumers get all the basic tools of a typical multifunction printer in a mid-weight desktop unit that doesn’t tak...
Good Easy to operate, Fast print and copy speeds, Sits solidly on the desk, but also relatively lightweight.
Bad Poor scan color quality.
Bottom line The Lexmark X342n is a mid-range, bare-bones, monochrome multifunction printer which can be hooked up to network or a single computer. The copier and fax function independently of a computer connection, and the driver and software connection for the p...
0%
pcmag.com
Updated:
2011-10-03 22:48:42
The Lexmark X342n ($399 direct) makes a great first impression. With a metallic front panel thats set off by the dark-gray case surrounding it, it looks good enough to fit into the kind of office where décor matters. It also has the right price for...
Good Standalone fax machine and copier. Includes a network connector and a 50-page automatic document feeder.
Bad No duplexer option. Cant fax from a PC. Clumsy approach to scanning over a network.
Bottom line The Lexmark X342n is a reasonably capable printer, standalone fax machine, and copier. But at this price, it ought to do more than that...
40%