location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P315 Portable Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20C0000
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI :
The long product name of Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P315 Portable Photo Printer
More>>>
Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI:
The official description of Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print your memories at any occasion. The Lexmark P315 Portable Photo printer helps you make the most of your special occasions. Print 10 x 15cm photos directly from your camera or memory card. The easy to use photo enhancement features include: Crop and rotate, sharpen and adjust brightness. All perform directly from the LCD screen of this compactly designed printer.

Features:
- 10x15cm high resolution photos printing (up to 4800 dpi).
- Variable drop size technology for sharper printing.
- Borderless quality print as fast as 38 seconds when the printing in QuickPrint mode.
- Easy to use: PC-Free prints only. No need for PC!
- Large LCD screen to edit, preview & enhance photos directly from your printer (crop & rotate, sharpen, adjust brightness).
- Retractable handle for portability.
- Direct camera printing from all popular memory cards or with PictBridge.

Short summary description Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI:
This short summary of the Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P315 Portable Photo Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark P315 Portable Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Maximum duty cycle
125 pages per month
Certification
Class B, UL 60950, CE Class B, CB IEC 60950 IEC 60825-1, C-tick, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Ports & interfaces
SmartCard slot
Yes
Performance
Compatible memory cards
MMC, MS Duo, MS Pro, SD, xD
Sound pressure level (printing)
38 dB
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
274 x 211 x 142 mm
Connectivity technology
Wired
Mac compatibility
Yes
Package dimensions (WxDxH)
329 x 300 x 254 mm
Video capability
Yes
A6 Card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:47:30
Uk has collected 7 expert reviews for Lexmark P315 Portable photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
pocket-lint.com
Updated:
2017-05-01 05:47:29
As a portable photo printer, we dont think though that it competes because of its size and lack of a battery pack.
60%
goodgearguide.com.au
Updated:
2017-05-01 05:47:29
Lexmarks P315 is a three-colour thermal inkjet printer that uses a standard Lexmark tricolour cartridge. Unusually, it has no PC connectivity options at all; to print from the P315 you either insert your flash memory card in its card reader slots or c...
50%
Howstuffworks.com
Updated:
2017-05-01 05:47:29
The Lexmark P315 takes the dedicated photo printer concept to a new level. This compact model can only print from memory cards or PictBridge-compatible digital cameras and camcorders. It cannot under any circumstances print from a computer, and it does...
Good Excellent output quality, relatively fast print speeds, lightweight and portable (to a certain degree)...
Bad Can only print from memory cards and PictBridge-compatible cameras, cant print anything larger than 4X6 inches, requires a power outlet...
Bottom line The Lexmark P315 takes the dedicated photo printer concept to a new level. This compact model can only print from memory cards or PictBridge-compatible digital cameras and camcorders. It cannot under any circumstances print from a computer, and it doe...
60%
pcmag.com
Updated:
2017-05-01 05:47:29
The ink jet–based Lexmark P315 ($100 street) is a little different from other dedicated photo printers. Like most, it focuses on the 4- by 6-inch photo format. And like many, it prints directly from PictBridge cameras and a wide choice of memory car...
Good Prints from PictBridge cameras and memory cards. LCD for previewing photos. Highly portable, with a built-in handle.
Bad Does not print from computers. Photos are tacky immediately after printing. Even after drying, they are easily hurt by water.
Bottom line The Lexmark P315 takes the idea of printing from cameras and memory cards one step further than most 4- by 6-inch photo printers by not printing from computers at all. Its portable enough to take anywhere, but as it doesnt have a battery, you can use...
50%
trustedreviews.com
Updated:
2017-05-01 05:47:29
There's more and more interest in the ‘photo lab' style of printer for digital photographs. These mini ink-jet printers are designed specifically for photo printing and offer little, if anything, in the way of plain paper print. Lexmark's P315 goes one st...
70%
dpnow.com
Updated:
2017-05-01 05:47:30
Lexmarks first foray into mini photo printer territory goes under the dpnow microscopePrice: UK£99, US$130, EU€150 (guide prices - check up-to-date prices) The Lexmark P315 Portable Photo Printer, to quote its official name, is a competitively price...
0%