Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 19Z0335 1200 x 1200DPI laser printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19Z0335
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19Z0335
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8803
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:32:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Lexmark 19Z0335 1200 x 1200DPI laser printer :
The short editorial description of Lexmark 19Z0335 1200 x 1200DPI laser printer

Monochrome Laser Printer
More>>>

Lexmark 19Z0335 1200 x 1200DPI laser printer:
The official marketing text of Lexmark 19Z0335 1200 x 1200DPI laser printer as supplied by the manufacturer
To reach your true productivity potential, you need to leverage technology that can make a real difference. The Lexmark W850dn delivers game-changing power and performance at every level. These robust workhorses provide the exceptional input capacity and reliability that print-intensive workgroups demand, with the added advantages of A3 media support and optional finishing. With innovative ease-of-use features and built-in intelligence that keeps the print queue flowing, the Lexmark W850dn is your clear path to greater efficiency.
Short summary description Lexmark 19Z0335 1200 x 1200DPI laser printer:
This short summary of the Lexmark 19Z0335 1200 x 1200DPI laser printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark 19Z0335, 1200 x 1200 DPI, 50 ppm
Long summary description Lexmark 19Z0335 1200 x 1200DPI laser printer :

Lexmark 19Z0335. Maximum resolution: 1200 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 50 ppm

This is an auto-generated long summary of Lexmark 19Z0335 1200 x 1200DPI laser printer based on the first three specs of the first five spec groups.
Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
50 ppm
Time to first page (black, normal)
6 s
Paper handling
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Plain paper, Transparencies
Non-ISO print media sizes
Executive, folio, Legal, Letter, Statement
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
No
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Sound emission
Printing noise level
55 dB
Standby acoustic emission
22 dB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
49.4 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
578 x 520 x 641 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1115 x 830 x 830 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows - Linux
Recommended operating temperature range (T-T)
16 - 32 °C
Standard media sizes
- A3 - A4 - A5
X