location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Nr 24A Color ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nr 24A Color Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C1624
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646961387 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Nr 24A Color ink cartridge Original :
The long product name of Lexmark Nr 24A Color ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nr 24A Color Ink Cartridge For X3530, X3550, X4530, X4550 and Z1
More>>>
Lexmark Nr 24A Color ink cartridge Original:
The official description of Lexmark Nr 24A Color ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Lexmark Return Program helps to protect the environment.
-Vivid, colorful & precise images thanks to variable size ink droplets.
-Print a wide range of briliant color documents with amazing speed.
-Get excellent results for high-resolution images and graphics.
-Use Lexmark Genuine ink and paper for best results!

Short summary description Lexmark Nr 24A Color ink cartridge Original:
This short summary of the Lexmark Nr 24A Color ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Nr 24A Color Ink Cartridge, Original, Inkjet printing, 38 x 98 x 70 mm, 60 g, 4032 pc(s), 1016 x 1219 x 1192 mm

Long summary description Lexmark Nr 24A Color ink cartridge Original:
This is an auto-generated long summary of Lexmark Nr 24A Color ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark Nr 24A Color Ink Cartridge. Type: Original, Print technology: Inkjet printing. Package dimensions (WxDxH): 38 x 98 x 70 mm, Package weight: 60 g. Products per pallet: 4032 pc(s), Pallet dimensions (W x D x H): 1016 x 1219 x 1192 mm

Features
Print technology
Inkjet printing
Type *
Original
Colour
Yes
Packaging data
Package dimensions (WxDxH)
38 x 98 x 70 mm
Packaging data
Package weight
60 g
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 1192 mm
Products per pallet
4032 pc(s)