Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Nr 23A Black Ink Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nr 23A Black Ink Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C1623
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12108
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Nr 23A Black Ink Cartridge Original :
The short editorial description of Lexmark Nr 23A Black Ink Cartridge Original

Nr 23A Black Ink Cartridge for X3530, X3550, X4530, X4550 and Z1
More>>>
Lexmark Nr 23A Black Ink Cartridge Original:
The official marketing text of Lexmark Nr 23A Black Ink Cartridge Original as supplied by the manufacturer

-Lexmark Return Program helps to protect the environment.
-Create high-quality prints at amazingly fast speed.
-Increased reliability and consistent print quality thanks to redundant printhead nozzles.
-Print business quality documents with sharp black text.
-Use Lexmark genuine ink and paper for best results!

Short summary description Lexmark Nr 23A Black Ink Cartridge Original:
This short summary of the Lexmark Nr 23A Black Ink Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Nr 23A Black Ink Cartridge , Original, Pigment-based ink, Black, Inkjet printing, 38 mm, 98 mm

Long summary description Lexmark Nr 23A Black Ink Cartridge Original:
This is an auto-generated long summary of Lexmark Nr 23A Black Ink Cartridge Original based on the first three specs of the first five spec groups.

Lexmark Nr 23A Black Ink Cartridge . Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 38 mm, Depth: 98 mm, Height: 70 mm. Quantity per pallet: 4032 pc(s), Pallet weight: 296 kg

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
38 mm
Depth
The distance from the front to the back of something.
98 mm
Height
The measurement of the product from head to foot or from base to top.
70 mm
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
4032 pc(s)
Pallet weight
296 kg
Country Distributor
Nederland 1 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Customer service details