Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Nr.28A black print cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nr.28A black print cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C1528BA
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7568
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Nr.28A black print cartridge Original :
The short editorial description of Lexmark Nr.28A black print cartridge Original

Nr 28A Black Print Cartridge
More>>>
Lexmark Nr.28A black print cartridge Original:
The official marketing text of Lexmark Nr.28A black print cartridge Original as supplied by the manufacturer

-Lexmark Return Program helps to protect the environment.

-Create high-quality prints at amazingly fast speed.

-Increased reliability and consistent print quality thanks to redundant printhead nozzles.

-Print business-quality documents with sharp black text.

-Use Lexmark genuine ink and paper for best results!

Compatibility:

All-in-One

Lexmark X2550
Lexmark X2530
Lexmark X2500
Lexmark X2510
Lexmark X5490
Lexmark X5070
Lexmark X5495

Color Inkjet

Lexmark Z845
Lexmark Z1320
Lexmark Z1300
Lexmark Z1310

Short summary description Lexmark Nr.28A black print cartridge Original:
This short summary of the Lexmark Nr.28A black print cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Nr.28A black print cartridge , Original, Pigment-based ink, Black, Inkjet printing, 50 g, 4032 pc(s)

Long summary description Lexmark Nr.28A black print cartridge Original:
This is an auto-generated long summary of Lexmark Nr.28A black print cartridge Original based on the first three specs of the first five spec groups.

Lexmark Nr.28A black print cartridge . Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Package weight: 50 g. Quantity per pallet: 4032 pc(s), Pallet weight: 233.3 kg. Package dimensions (WxDxH): 70 x 38 x 98 mm, Pallet dimensions (W x D x H): 1016 x 1219 x 1192 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Package weight
Weight of the packaged product.
50 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
4032 pc(s)
Pallet weight
233.3 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
70 x 38 x 98 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1219 x 1192 mm
Customer service details