Long product name Lexmark No.28A Black Print Cartridge ink cartridge Original
:
The long product name of Lexmark No.28A Black Print Cartridge ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
#28A Black Print Cartridge
More>>>
Lexmark No.28A Black Print Cartridge ink cartridge Original:
The official description of Lexmark No.28A Black Print Cartridge ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Fast, High Quality Prints.
This high-resolution black cartridge uses Lexmark's exclusive pigmented black ink. This ink coupled with an increased number of printhead nozzles adn swath size, enables consumers to consistently produce high-qualityprints at unprecedented print speeds.
Increased Reliability.
This cartrige contains redundant nozzles, which help ensure consistent print quality. Nozzles are laid out in pairs, so if one becomes clogged or fails, the other continues to print.
Uses.
Print business quality text and graphic documents with high visual impact due to sharper black inks.
Short summary description Lexmark No.28A Black Print Cartridge ink cartridge Original:
This short summary of the Lexmark No.28A Black Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark No.28A Black Print Cartridge, Original, Inkjet printing
Long summary description Lexmark No.28A Black Print Cartridge ink cartridge Original:
This is an auto-generated long summary of Lexmark No.28A Black Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.
Lexmark No.28A Black Print Cartridge. Type: Original, Print technology: Inkjet printing