Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin-Pack No.23/24 Black and Color Return Program Print Cartridges
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C1419
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11219
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack :
The short editorial description of Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack

Twin-Pack #23, #24 Black and Color Return Program Print Cartridges
More>>>
Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack:
The official marketing text of Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack as supplied by the manufacturer

Fast, High Quality Prints.

These high-resolution black and color cartridges use Lexmark's exclusive pigmented black and dye-based color ink. This ink coupled with an increased number of printhead nozzles and swath size, enables consumers to consistently produce high-qualityprints at unprecedented print speeds.

Increased Reliability.

This cartrige contains redundant nozzles, which help ensure consistent print quality. Nozzles are laid out in pairs, so if one becomes clogged or fails, the other continues to print.

Lexmark Return Program.

The #23 black and #24 color cartridges reflect a $4 up-front discount** compared to alternative cartridges in exchange for agreeing to return the used cartridges only to Lexmark for remanufacturing or recycling.

Uses.

Print business quality text and graphic documents with high visual impact due to sharper black inks.

Short summary description Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack:
This short summary of the Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges, Original, Inkjet printing

Long summary description Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack:
This is an auto-generated long summary of Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges Original Multipack based on the first three specs of the first five spec groups.

Lexmark Twin-Pack No.23/24 Black and Color Return Program Print Cartridges. Type: Original, Print technology: Inkjet printing

Features
Type *
Characteristics of the device.
Original
Multipack *
Yes
Features
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Country Distributor
Nederland 1 distributor(s)
Customer service details