Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Print technology: Inkjet printing
- - Supply type: Multi pack
Long product name Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original
:
18C0532 - Colour
The long product name of Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
18C0532 - Colour
More>>>
Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original:
The official description of Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.
Short summary description Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original:
This short summary of the Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges, Multi pack
Long summary description Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original:
This is an auto-generated long summary of Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges ink cartridge Original based on the first three specs of the first five spec groups.
Lexmark Twin-Pack #32, #33 Black and Color Print Cartridges. Supply type: Multi pack