Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C752n + X5150 Colour A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C752n + X5150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17J0062
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19000
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 27 Jan 2020 10:48:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C752n + X5150 Colour A4 :
The short editorial description of Lexmark C752n + X5150 Colour A4

C752n/DE 128MB 19ppm 1200dpi A4+ FREE X5150
More>>>
Lexmark C752n + X5150 Colour A4:
The official marketing text of Lexmark C752n + X5150 Colour A4 as supplied by the manufacturer

The Lexmark C752 series delivers speeds of 20 pages per minute in color and monochrome for complex print jobs. Lexmark high-speed technology will eliminate bottlenecks and waiting for print jobs at the printer. This fast delivery enables your workgroup to be more efficient which saves you money. The 2400 Image Quality produces high print quality while using less memory for faster processing. Sharp business graphics and professional looking documents can now be delivered fast when you're in a hurry.
The Lexmark C752 offers 2400 Image Quality printing at up to 20 ppm in color or black and is excellent for the medium to large workgroup.

Up to 20 ppm, and less than 17.5 seconds time to first color page

True 1200 x 1200 dpi and 2400 Image Quality for best color images and business graphics

85,000 page per month maximum duty cycle for short-run custom production printing

Color Care Technology with ColorSaver™, 3 levels of color and monochrome toner saver, Mono Only Driver, Black and White Lock and Proof then Print

Easy-to-replace high yield, single-element print cartridges for each color

SWOP and EuroScale simulation color tables with Pantone Calibration for accurate color pre-press layouts

Ethernet Network-Ready

Short summary description Lexmark C752n + X5150 Colour A4:
This short summary of the Lexmark C752n + X5150 Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C752n + X5150, Colour, A4, 19 ppm

Long summary description Lexmark C752n + X5150 Colour A4:
This is an auto-generated long summary of Lexmark C752n + X5150 Colour A4 based on the first three specs of the first five spec groups.

Lexmark C752n + X5150. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm

Printing
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
19 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
17.5 s
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes,Glossy paper,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Sound pressure level (printing) *
52 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Powersave acoustic emission
34 dB
System requirements
Minimum system requirements for Macintosh
PC, Mac, Unix
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
47.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
604 x 470 x 528 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
IBM OS/400 3.1, Microsoft Windows NT 4.0, Microsoft Windows NT Server 4.0, Microsoft Windows 95 OSR 2, HP-UX 10.20, SunSoft Solaris 7, Microsoft Windows NT Server 4.0 Terminal Edition, HP-UX 11.0, Novell NetWare 3.x, Novell NetWare 4.x, UnixWare 7.1, IBM AIX 4.2.1, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows 2000 Professional, Compaq Tru64 UNIX 4.0F, IBM AIX 4.3.3, SunSoft Solaris 8, SGI Irix 6.5, Novell NetWare 5.x, UnixWare 7.0, SunSoft Solaris x86 7, Digital UNIX 4.0d, SunSoft Solaris x86 8, Compaq Tru64 UNIX 5.1, Citrix MetaFrame 1.8, SCO OpenServer 5.04, SCO OpenServer 5.0.6, UnixWare 7.1.1, SCO OpenServer 5.0.5, Apple MacOS X, IBM AIX 5.1, Novell NetWare 6.x, SuSE Linux 7.2, Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows 98 Second Edition / Windows ME, Red Hat Linux 7.2, SuSE Linux 7.3, Red Hat Linux 7.3, SunSoft Solaris 9, SuSE Linux 8.0, Citrix MetaFrame XP 1.0, Red Hat Linux 8.0, Microsoft Windows Server 2003, Apple MacOS 8.6 - 9.x
I/O ports
An interface on a device to which you can connect another device.
1 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x USB - 4 PIN USB Type B
Customer service details