Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#48 / 17G0648E Moderate Use Black Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17G0648BA
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8145
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original :
The short editorial description of Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original

#48 / 17G0648E Moderate Use Black Print Cartridge
More>>>
Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original:
The official marketing text of Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original as supplied by the manufacturer

#48 Black Print Cartridges are ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #48 Cartridges provide occasional users with the capacity and yield best adapted to their occasional printing needs.

Short summary description Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original:
This short summary of the Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge, Original, Pigment-based ink, Black, Inkjet printing, 60 g, 3072 pc(s)

Long summary description Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original:
This is an auto-generated long summary of Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge Original based on the first three specs of the first five spec groups.

Lexmark #48 / 17G0648E Moderate Use Black Print Cartridge. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Package weight: 60 g. Quantity per pallet: 3072 pc(s). Package dimensions (WxDxH): 47.6 x 104 x 50.8 mm, Pallet dimensions (W x D x H): 1016 x 1029 x 1219 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Package weight
Weight of the packaged product.
60 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
3072 pc(s)
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
47.6 x 104 x 50.8 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1029 x 1219 mm
Customer service details