location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#50 / 17G0050E Black Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17G0050BA
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:38:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original :
The long product name of Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

#50 / 17G0050E Black Print Cartridge
More>>>
Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original:
The official description of Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Lexmark cartridges generate optimum print quality using pigment-based ink for text that is water resistant and fade resistant for document storage.

For use with Lexmark Z12, Z22 and Z32 Color Jetprinters and Z715, P707, P706, Z705, Z703 Photo Jetprinters.
Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.

Short summary description Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original:
This short summary of the Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #50 / 17G0050E Black Print Cartridge, Black, Pigment-based ink

Long summary description Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original:
This is an auto-generated long summary of Lexmark #50 / 17G0050E Black Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark #50 / 17G0050E Black Print Cartridge. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Features
Colour
No
Weight & dimensions
Width
105 mm
Depth
51 mm
Height
48 mm
Weight
60 g