location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6575 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16Y1500
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 10 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Wi-Fi
  • - 8 kg
Long product name Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X6575 Professional Wireless All-In-One: Print, Copy, Scan, Fax
More>>>
Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Printing
Users gain freedom and flexibility with built-in 802.11g wireless technology; Compatible with Wi-Fi certified IEEE 802.11g/b/n
High quality printing from virtually anywhere in the office or home over a secure wireless network(1)
Share the Lexmark X6575 among multiple computers
Easy guided setup wtih Lexmark installation sofware
Connect wireless or with USB cable

Fax
Up to 25 page capacity auto document feeder (ADF) for multiple page faxing and copying
Standalone black and color faxing with 33.6 Kbps modem speed
99 speed dials, automatic redial, and supports caller ID

Photo
Print directly from digital memory card, PictBridge™ compatible digital cameras or USB Flash drive
Fast borderless photos on popular photo sizes
Lexmark Productivity Studio software makes it easy to crop, rotate, resize photos, apply photo effects; plus 1-touch color fix and red eye reduction
Proof sheet option in standalone memory card mode for selecting photos to print
Brilliant 6-color printing with optional photo cartridge

Scan
Flatbed scanner with 48-bit color depth; 16-bit grayscale
Up to 600 x 1200 dpi optical resolution
Flatbed scanner easily handles thick books, reports and more

Copy
1-touch PC-free copying (color or black)
Up to 24 cpm in black and 23 cpm in color(5)
1-99 copies at at time
Reduction/enlargement capacity from 25%-400%

Print
Fast! Up to 28 ppm black and 24 ppm color printing (6)
Save time, money and paper with built-in, two-sided printing
Superior quality printing up to 4800 x 1200 dpi resolution
Print Microsoft documents and PDFs directly from USB Flash drive(3)

Lexmark Productivity Studio
Easily convert documents to PDFs
Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into a soft copy format

Cartridge Compatibility
Black: 42(2), 42A, 44XL High Yield
Color: 41(2), 41A, 43XL High Yield
Photo: 40

Paper Compatibility
Lexmark PerfectFinish™ Photo Paper
Buy Lexmark Genuine Ink and Paper for Best Results!
(1) Printer designed to utilize your network's security (WEP, WPA and WPA2). Subject to the capabilities of your wireless router and access to electricity.
(2) Non-refillable cartridge licensed for single use only. Return empty cartridge only to Lexmark for remanufacturing, refilling or recycling. A variable amount of ink remains when this cartridge must be replaced. Replacement cartridges (41A, 42A) sold without these terms are available through www.lexmark.co.uk
(3) Connected to active PC. Purchase USB Flash drive separately.
(4) Using Lexmark PerfectFinish™ Photo Paper
(5) Copying in draft mode and excluding time to first page feed. Visit www.lexmark.com for details.
(6) Black printing in draft mode and excluding time to first page feed. Visit www.lexmark.com for details.

Short summary description Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X6575 Pro, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X6575 Pro. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
A2 baronial, Executive, Hagaki card, Index card, Legal, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 4x8, 5x7
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
FCC Class B, UL 60950, CE Class B, CB IEC 60950 IEC 60825-1, C-tick Class B, CCC Class B, CSA, ICES Class B, GS (TUV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Packaging content
Bundled software
Productivity Studio
Other features
Dimensions (WxDxH)
202 x 454 x 350 mm
Network ready
Yes
Wireless technology
802.11g
Compatible operating systems
Microsoft Windows XP Microsoft Windows XP Pro x64 Microsoft Windows Vista Microsoft Windows 2000 5.00.2195 + Microsoft Windows Vista x64 Mac OS X (10.4.4-10.5.x Intel, PowerPC) Mac OS X (10.3.9 Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:47:49
Uk has collected 5 expert reviews for Lexmark X6575 Pro Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:47:49
Everything but the kitchen sink. A cheap WiFi solution, but otherwise average. Aimed at business users, this is an inkjet printer with duplexer (double-sided printing), built-in scanner and fax machine, and wireless networking. Its easy to set up, t...
60%
trustedreviews.com
Updated:
2011-10-03 22:47:49
There is something of a problem with reviewing Lexmark inkjet all-in-one printers, as they have very similar print mechanisms, cases and feature sets. The X6575 looks similar to the X9575 and very similar to the X5470 and the X5495 and all are intended fo...
70%