Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Laser C750DTN 20ppm 128MB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser C750DTN 20ppm 128MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0255
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8223
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 18 Apr 2019 16:11:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Laser C750DTN 20ppm 128MB :
The short editorial description of Lexmark Laser C750DTN 20ppm 128MB

Lexmark C750dtn
More>>>
Lexmark Laser C750DTN 20ppm 128MB:
The official marketing text of Lexmark Laser C750DTN 20ppm 128MB as supplied by the manufacturer

All colour and mono needs now in one laser printer for the entire workgroup
--------------------------------------------------------------------------------
The value of one single unit for both colour and monochrome requirements
An affordable colour cost per page and a mono cost per page competitive with traditional mono laser printers !
Single-element, high-yield cartridges and large paper capacity ensure a low intervention rate and great maintenance savings
With print-and-hold features, you can proof the job at the machine and then press a button to continue printing, avoiding wastes.
IT managers can set mono/colour restrictions based on the different printing needs of each employee or workgroup.
3 automatic toner-saver levels save you up to 50% on toner cartridges and let you optimise your output when needed
Up to 5 input sources that can hold up to 3100 sheets to keep the work flow moving
Optional mailbox and output stackers
Optional finisher* for hole punching and stapling
Optional automatic duplex printing (standard on C750dn model)
One-pass printing, transferring all four colours to the document at the same time, enabling 20 ppm printing in colour or monochrome
True 1200x1200 dpi and/or 2400 IQ modes ensure perfect quality documents for all your needs, whether in colour or monochrome
350 MHz processor, offering top speed for even the most complex jobs
Near-photo-quality output, thanks to brand new colour tables and automatic belt registration for complete accuracy in process printing
Very quick 20-second time to first colour page!

Short summary description Lexmark Laser C750DTN 20ppm 128MB:
This short summary of the Lexmark Laser C750DTN 20ppm 128MB data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Laser C750DTN 20ppm 128MB

Long summary description Lexmark Laser C750DTN 20ppm 128MB:
This is an auto-generated long summary of Lexmark Laser C750DTN 20ppm 128MB based on the first three specs of the first five spec groups.

Lexmark Laser C750DTN 20ppm 128MB