location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MFP X820e Laser A3 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP X820e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0162
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MFP X820e Laser A3 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - A3 45 ppm
  • - USB port
  • - Internal memory: 128 MB
Long product name Lexmark MFP X820e Laser A3 45 ppm :
The long product name of Lexmark MFP X820e Laser A3 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFP X820e NL FR 64MB 45ppm 1200 dpi A3 A4
More>>>
Lexmark MFP X820e Laser A3 45 ppm:
The official description of Lexmark MFP X820e Laser A3 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X820e MFP is a multifunction solution for the department that supports A3 and can output up to 45 pages per minute. It provides easy access to advanced network printing, digital copying, faxing and network scanning functions. With its intuitive colour touch screen interface, users can easily access the most sophisticated capabilities and quickly produce the document format they need whether it is a fax, a stapled two sided hard copy output, an e-mail with file attachment, or an electronic document to be sent to archive.

Short summary description Lexmark MFP X820e Laser A3 45 ppm:
This short summary of the Lexmark MFP X820e Laser A3 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MFP X820e, Laser, A3

Long summary description Lexmark MFP X820e Laser A3 45 ppm:
This is an auto-generated long summary of Lexmark MFP X820e Laser A3 45 ppm based on the first three specs of the first five spec groups.

Lexmark MFP X820e. Print technology: Laser. Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Scanning
Scanning *
No
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
3535 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper handling optional/input
35-Sheet Mulitpurpose Feeder, 500-Sheet Output Bin, Duplex Unit, Two 500-Sheet Trays, 2500-Sheet High-capacity Feeder
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
128 MB
Design
Market positioning *
Business
Other features
Standard input trays
35-Sheet Mulitpurpose Feeder, 500-Sheet Output Bin, Duplex Unit, Two 500-Sheet Trays, 2500-Sheet High-capacity Feeder
I/O ports
Standard Ports: Ethernet 10/100BaseTX Two Internal Card Slots USB Compatible with USB 2.0 Specification Optional Local Ports: Internal 1284-C Bidirectional Parallel Internal RS-232C serial Optional Network Ports: Coax/Twinax Adapter for SCS External 802.11b Wireless
Print technology resolution
600 x 600 DPI
Compatible operating systems
Apple Macintosh Operating Systems Supported: Apple Mac OS 8.6 - 9.x Apple Mac OS X Citrix MetaFrame: Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. Microsoft Windows 2000 Server Terminal Services, with Citrix MetaFrame 1.8 or XP 1.0 Microsoft Windows NT 4.0 Terminal Server, with Citrix(R)MetaFrame(R) 1.8 or XP 1.0 Linux Operating Systems Supported: Caldera eDesktop 2.4 TurboLinux Workstation 6.0, 6.1 Red Hat Linux 7.3, 8.0, 9.0 SuSE Linux 8.0, 8.1, 8.2 Microsoft Windows Operating Systems Supported: Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 or later Microsoft Windows Me Microsoft Windows XP Novell Operating Systems Supported: Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution UNIX Operating Systems Supported: (SCO) UnixWare 7.0, 7.1, 7.1.1 Certified Solaris Ready by Sun Microsystems Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F HP-UX 10.20, 11.00 IBM AIX 4.2.1, 4.3.3, 5.1 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 2.6, 7, 8
Colour all-in-one functions
No