Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Optra X720 NL FR 64MB 24ppm A4 Colour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra X720 NL FR 64MB 24ppm A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0073
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15357
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark Optra X720 NL FR 64MB 24ppm A4 Colour:
This short summary of the Lexmark Optra X720 NL FR 64MB 24ppm A4 Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Optra X720 NL FR 64MB 24ppm A4, Colour, A4, 24 ppm

Long summary description Lexmark Optra X720 NL FR 64MB 24ppm A4 Colour:
This is an auto-generated long summary of Lexmark Optra X720 NL FR 64MB 24ppm A4 Colour based on the first three specs of the first five spec groups.

Lexmark Optra X720 NL FR 64MB 24ppm A4. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Print technology
Colour *
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Customer service details