location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 15W0905 fuser accessory Fuser cleaning pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15W0905
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15W0905
Category:
Fuser oil is used on the surface of the fuser roller in a photocopier to ensure that the toner does not stick to the paper and cause a paper jam.
Fuser Accessories Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2023 10:25:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 15W0905 fuser accessory Fuser cleaning pad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fuser cleaning pad
  • - 12000 pages
  • - Print technology: Laser
  • - Brand compatibility: Lexmark
  • - Black
Long product name Lexmark 15W0905 fuser accessory Fuser cleaning pad :
The long product name of Lexmark 15W0905 fuser accessory Fuser cleaning pad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser Cleaning Roller f / Lexmark C720, 12K
More>>>
Lexmark 15W0905 fuser accessory Fuser cleaning pad:
The official description of Lexmark 15W0905 fuser accessory Fuser cleaning pad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This fuser cleaning roller is for using in Lexmark C720 laser printers.

5% monochrome coverage

20% color coverage

Short summary description Lexmark 15W0905 fuser accessory Fuser cleaning pad:
This short summary of the Lexmark 15W0905 fuser accessory Fuser cleaning pad data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 15W0905, Fuser cleaning pad, 12000 pages, Laser, Black, Lexmark, C720

Long summary description Lexmark 15W0905 fuser accessory Fuser cleaning pad:
This is an auto-generated long summary of Lexmark 15W0905 fuser accessory Fuser cleaning pad based on the first three specs of the first five spec groups.

Lexmark 15W0905. Product type: Fuser cleaning pad, Page yield: 12000 pages, Print technology: Laser

Features
Product type *
Fuser cleaning pad
Page yield
12000 pages
Print technology
Laser
Features
Product colour
Black
Brand compatibility
Lexmark
Compatible products
C720
Country Distributor
United Kingdom 1 distributor(s)