location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X854e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15R0215
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 55 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 625 MHz
  • - 105.7 kg
Long product name Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm :
The long product name of Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Monochrome, 1200 x 1200 dpi, 300000 pages per month, 625 MHz, Fast Ethernet, USB, 105.7 kg
More>>>
Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm:
The official description of Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large enterprises with heavy and complex workloads will find the answer to all their document needs in the Lexmark X854e A3. Robust, reliable and lightning-fast – reaching output speeds of up to 55 ppm – this powerful multifunction device makes light work of your highest-volume tasks.

Tireless performance: With output as fast as 55 ppm, and a very robust monthly duty cycle, the X854e has the speed and stamina to power business growth.

Big-screen simplicity: The incredibly large, fully customisable touch-screen provides fast, hassle-free access to all the functions needed to stay productive.

Ready for big jobs: The X854e offers optional stapling, stacking and hole punch, and stackable input drawers to reach a tremendous capacity of up to 5,100 sheets.

Short summary description Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm:
This short summary of the Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X854e, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A3

Long summary description Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm:
This is an auto-generated long summary of Lexmark X854e Laser A3 1200 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

Lexmark X854e. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
27 ppm
Scan speed (black)
50 ppm
Duplex scan speed (colour)
18 ppm
Duplex scan speed (black)
50 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, xHTML
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
5
Total input capacity *
3100 sheets
Total output capacity *
500 sheets
Maximum number of input trays
6
Maximum input capacity
5100 sheets
Maximum output capacity
3800 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP, EAP-TTLS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
625 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
54 dB
Sound pressure level (quiet mode)
32 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
25 W
Power consumption (standby)
140 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
Blue Angel, CSA, ICES, BSMI, VCCI, FCC, IEC, CISPIR, ECMA, SEMKO, CISPIR, RPC, PSB, MIC, CCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
105.7 kg
Packaging data
Package weight
160 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
640 x 700 x 1095 mm
Network ready
Yes
A6 Card
Yes
Weight (imperial)
105.7 kg (233 lbs)
Package weight (imperial)
160.1 kg (353 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Connectivity technology
Wired
Package dimensions (WxDxH)
890 x 850 x 1380 mm