location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 15R0143 output stacker 3250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15R0143
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15R0143 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646255592 show
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2019 14:54:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark 15R0143 output stacker 3250 sheets:
This short summary of the Lexmark 15R0143 output stacker 3250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 15R0143, 3250 sheets, 52 kg, 81 kg, 1 pc(s), 81.2 kg (179 lbs), 81.2 kg (179 lbs)

Long summary description Lexmark 15R0143 output stacker 3250 sheets:
This is an auto-generated long summary of Lexmark 15R0143 output stacker 3250 sheets based on the first three specs of the first five spec groups.

Lexmark 15R0143. Maximum capacity: 3250 sheets. Weight: 52 kg. Package weight: 81 kg. Products per pallet: 1 pc(s). Package weight (imperial): 81.2 kg (179 lbs)

Features
Maximum capacity
3250 sheets
Weight & dimensions
Weight
52 kg
Packaging data
Package weight (imperial)
81.2 kg (179 lbs)
Packaging data
Package weight
81 kg
Technical details
Weight (imperial)
52.2 kg (115 lbs)
Logistics data
Pallet weight (imperial)
81.2 kg (179 lbs)
Products per pallet
1 pc(s)
Country Distributor
Portugal 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)