Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin-Pack #70, #20 Black and Color Print Cartridges
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15M2328
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7744
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 25 May 2020 15:05:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges Original:
This short summary of the Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges, Original, Multi pack, Inkjet printing

Long summary description Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges Original:
This is an auto-generated long summary of Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges Original based on the first three specs of the first five spec groups.

Lexmark Twin-Pack #70, #20 Black and Color Print Cartridges. Type: Original, Supply type: Multi pack, Print technology: Inkjet printing

Features
Print technology
Indicates the method used to print by this product.
Inkjet printing
Type *
Characteristics of the device.
Original
Features
Supply type *
Multi pack
Colour
The main colour of the product.
Yes
Country Distributor
United States 1 distributor(s)
Customer service details
Array