Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Cyan Toner Cartridge for C752/C762 Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Toner Cartridge for C752/C762
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15G032C show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646118255
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41736
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 21 May 2019 13:27:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Cyan Toner Cartridge for C752/C762 Original :
The short editorial description of Lexmark Cyan Toner Cartridge for C752/C762 Original

Cyan Toner Cartridge for C752/C762
More>>>
Lexmark Cyan Toner Cartridge for C752/C762 Original:
The official marketing text of Lexmark Cyan Toner Cartridge for C752/C762 Original as supplied by the manufacturer

The Lexmark C752 and C762 supplies are designed to provide exceptional value, reliability and outstanding print quality. These supplies offer an easy front loading design with a simple, intuitive user interface. The only additional supply product necessary other than print cartridges is a simple waste toner container. Yield: Up to 15,000 pages based on approximately 5% coverage.

Short summary description Lexmark Cyan Toner Cartridge for C752/C762 Original:
This short summary of the Lexmark Cyan Toner Cartridge for C752/C762 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Cyan Toner Cartridge for C752/C762, 15000 pages, Cyan

Long summary description Lexmark Cyan Toner Cartridge for C752/C762 Original:
This is an auto-generated long summary of Lexmark Cyan Toner Cartridge for C752/C762 Original based on the first three specs of the first five spec groups.

Lexmark Cyan Toner Cartridge for C752/C762. Colour toner page yield: 15000 pages, Printing colours: Cyan

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Colour toner page yield
15000 pages
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
Weight of the packaged product.
2.5 g
Other features
Colour
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
457 x 172 x 238 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
914.4 x 1200 x 1102.5 mm
Other features
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Package dimensions (W x D x H)
502.9 x 171.4 x 228.1 mm (19.8 x 6.75 x 8.98")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1267.5 mm (48 x 40 x 49.9")
Pallet weight (imperial)
190.5 kg (420 lbs)
Package weight (imperial)
2.49 kg (5.5 lbs)
Logistics data
Pallet weight
191 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
56 pc(s)
Quantity per EUR-pallet
44 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Customer service details
X