Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W812DTN LASER 26PPM A3 PAR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14K0210
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20596
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI :
The short editorial description of Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI

Lexmark W812dtn
More>>>
Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI:
The official marketing text of Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI as supplied by the manufacturer

The fast and affordable printer for A3 applications.

Short summary description Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI:
This short summary of the Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W812DTN LASER 26PPM A3 PAR, 600 x 600 DPI, A3, 26 ppm

Long summary description Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI:
This is an auto-generated long summary of Lexmark W812DTN LASER 26PPM A3 PAR 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark W812DTN LASER 26PPM A3 PAR. Maximum duty cycle: 65000 pages per month, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 26 ppm

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
65000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
26 ppm
Time to first page (black, normal)
8 s
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
392 x 459 x 500 mm
Customer service details