location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W812 Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14K0050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646406505 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:49:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 12000 pages
  • - 1 pc(s)
Long product name Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Cartridge black 12000sh for W812
More>>>
Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black:
The official description of Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The W812 print cartridges intuitive design makes installation fast and easy.
The W812 print cartridges intuitive design makes installation fast and easy. Any user can do it. The cartridge is a single piece, so there is no separate photoconductor to worry about. Fewer supplies to think about makes any office more efficient. The generous 12,000 pages* cartridge capacity means replacement is needed less frequently. Less down time means more print time.

Short summary description Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W812 Print Cartridge, 12000 pages, Black, 1 pc(s)

Long summary description Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark W812 Print Cartridge toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark W812 Print Cartridge. Black toner page yield: 12000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Lexmark
Features
Approximate page yield (A4, black & white, ISO/IEC 19752)
12.000 pages
Packaging data
Package dimensions (WxDxH)
444 x 197 x 184 mm
Package weight
2.3 kg
Logistics data
Products per pallet
50 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark 14K0050 - For Lexmark W 812 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 14K0050 - For Lexmark W 812 toner cartridge 1 pc(s)
(show image)
66070DK Black Laser Toner - Lexmark 14K0050 - For Lexmark W 812 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)