Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X75
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14J0003
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18036
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4 :
The short editorial description of Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4

X75 ALL-IN-ONE: Print:11ppm 2400x1200dpi - Copy: tot 9 ppm - Scan: 600x1200dpi 48 bit USB Win Mac
More>>>
Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4:
The official marketing text of Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4 as supplied by the manufacturer

Featuring Lexmark`s core inkjet print technology, the X75 PrinTrio offers 2400 x 1200 dots per inch (dpi) resolution in black and color on all paper types, allowing consumers to produce photo-quality pictures and crisp text. As with all of Lexmark`s inkjet printers, achieving high-quality output is effortless as special paper and photo ink cartridges are not required. Integrated Photo Editing Software enables users to do simple image editing, such as cropping and resizing, as well as more sophisticated jobs including "red-eye" removal and color manipulation - without any additional software. Photo Sizing automatically adjusts images to print out in popular picture sizes: wallet, 3" x 5", 4" x 6", 5" x 7" and 8" x 10". Photo Display stores and retrieves images, helping users organize their digital worlds. The flexible flatbed scanner feature of the Print Trio is designed to handle books, reports and photographs. Offering up to 600 x 1200 dpi scan resolution (up to 9600 dpi enhanced) and 48-bit color scan depth, you will be amazed at the precision and detail you can achieve. With the PrinTrio, simply scan traditional photographs to e-mail friends and family or incorporate into creative projects such as personalized greeting cards. The X75 is perfect for home copying needs. Capable of copying documents and images in both black and color via the host PC, the PrinTrio offers great convenience for those with light copying needs. The PrinTrio gives customers the ability to reduce or enlarge images between 25 and 400 percent, and can produce up to nine copies per minute (cpm) in black and up to four cpm in color. PrinTrio also works as a PC-Fax machine. The included BVRP FaxTools software provides users with a message center mailbox that can create, modify, send, receive and store e-mail and fax messages.

Short summary description Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4:
This short summary of the Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X75, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X75. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
11 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Copying
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Scanning
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Input & output capacity
Maximum input capacity
100 sheets
Input & output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
216 x 356 mm
Performance
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
Win98/Me: Pentium 200Mhz, 64MB RAM, 286MB Hard Disk space; Win2000: Pentium 200Mhz, 128MB RAM, 286MB Hard Disk space; WinXP: Pentium 300Mhz, 128MB RAM, 500MB Hard Disk space; Mac OS 9.2: G3 300Mhz, 64MB RAM, 250MB Hard Disk space; Mac OS 10.0, 10.1: G3 300Mhz, 128MB RAM, 250MB Hard Disk space
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Installation CD including Printer Drivers, Scan & Copy center, OCR software, Photo Editor, Fax software (Windows only), User Guide
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.6 kg
Other features
Standard input trays
A4, A5, A6, B5, Letter, Legal, Executive, Postcard, Photo (4x6"), Index (3x5"), Hagaki, Banner (Letter & A4), multiple envelope sizes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
460 x 337 x 168 mm
Power requirements
200-240V, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 SE/Me/2000/XP; Mac OS 9.2/10.0/10.1
Colour all-in-one functions
copy,print,scan
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Uk has collected 5 expert reviews for Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Nl heeft 5 proffesionele recensies verzameld voor Lexmark X75 Inkjet 11 ppm 2400 x 1200 DPI A4. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Fr a recueilli 5 avis d’experts pour Lexmark X75 Jet d'encre 11 ppm 2400 x 1200 DPI A4 et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
De hat 5 Expertenmeinungen über Lexmark X75 Tintenstrahl 11 Seiten pro Minute 2400 x 1200 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Testseek ha raccolto 5 recensioni da parte di esperti per Lexmark X75 Ad inchiostro 11 ppm 2400 x 1200 DPI A4 e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Es ha coleccionado 5 opiniones de expertos para Lexmark X75 Inyección de tinta 11 ppm 2400 x 1200 DPI A4 y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Dk har samlet 5 ekspertanmeldelser for Lexmark X75 Inkjet 11 sider pr. minut 2400 x 1200 dpi A4 og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:35
Se har samlat in 5 experttester för Lexmark X75 Bläckstråleskrivare 11 ppm 2400 x 1200 DPI A4 och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:45
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:45
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:45
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:45
80%
Source Review comments Score
v3.co.uk
Updated:
2014-08-29 01:35:35
Print, scan, copy and fax with the good-value X75.
0%
hardwarecentral.com
Updated:
2014-08-29 01:35:35
A bit over a year ago, we...
0%
pcmag.com
Updated:
2014-08-29 01:35:35
Lexmark X75 PrinTrio ($150 street) is different. Its a sleek MFP that looks more like a piece of modern art than a computer peripheral. Although performance is somewhat sluggish, its excellent text output, good image quality, sheer simplicity, tiny footpr...
80%
smartson.se
Updated:
2014-08-29 01:35:35
Lexmark kombinerar bläckstråleskrivare, kopiator och scanner till ett pris som är vad de olika funktionerna för något år sedan kostade var för sig. Resultatet är bättre än väntat.
0%
Show all
Customer service details