location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X560n Laser A4 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X560n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14A1041
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X560n Laser A4 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 384 MB 400 MHz
  • - 40 kg
Warranty: 1 Year on site repair
Long product name Lexmark X560n Laser A4 600 x 600 DPI 30 ppm :
The long product name of Lexmark X560n Laser A4 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X560n Laser, RJ-45, USB 2.0, 384 Mb, Copying, Faxing, Scanning, Printing
More>>>
Lexmark X560n Laser A4 600 x 600 DPI 30 ppm:
The official description of Lexmark X560n Laser A4 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed especially for medium-sized workgroups that want quality colour and increased productivity, Lexmark’s network-ready X560n MFP delivers high-performance printing, copying, scanning and faxing. The perfect solution for your everyday colour needs! Options include duplex printing and extra input capacity.

-Colour laser multifunction device.
-Up to 30 ppm mono, 20 ppm colour.
-Newly enhanced toner to impact your business.
-Easy to share, easy to use.

Short summary description Lexmark X560n Laser A4 600 x 600 DPI 30 ppm:
This short summary of the Lexmark X560n Laser A4 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X560n, Laser, Colour printing, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X560n Laser A4 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of Lexmark X560n Laser A4 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark X560n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copy speed (black, normal, US Letter)
31 cpm
Copy speed (colour, normal, US Letter)
20 cpm
Time to first copy (black, normal)
11 s
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Page description languages
PCL 6
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
350 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
950 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4
Management protocols
HTTP, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SMTP, SNMPv1
Performance
Internal memory *
384 MB
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound pressure level (scanning)
45 dB
Sound power level (standby)
28 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 3100 m
Certificates
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 60320-1, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, EU-CE, GS (TÜVR), SEMKO, UL AR, CS, TÜV R, SS-337, K60950, MIC, ACA C-tick mark Class B, BSMI Class B, CCC Class B
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
40 kg
Packaging data
Package weight
50 kg
Other features
Standard input trays
2
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
460 x 525 x 730 mm
Image scaling/enlargement range
25 - 400 %
Maximum internal memory
1.375 GB
Compatible operating systems
Microsoft Windows, Linux, Apple
Finishing option
No
Package dimensions (W x D x H)
584.2 x 701 x 919.5 mm (23 x 27.6 x 36.2")
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Package dimensions (WxDxH)
584 x 700 x 919 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:46:13
Uk has collected 10 expert reviews for Lexmark X560n Laser A4 600 x 600 DPI 30 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:46:13
The Lexmark X560n is an heavyweight colour multifunction device, designed for a workgroup. Its a definite two-person lift and has that scanner stuck on top of a printer look. The scanner comes complete with a 50-sheet automatic document feeder (ADF)...
Good Decent running costs, Easy to use, Large display, Quick, High print quality...
Bad Hefty pricetag...
70%
itpro.co.uk
Updated:
2011-10-03 22:46:13
This is a robust multifunction device, suited to a busy small business or a small workgroup. Despite its slightly dated looks, its good in all important aspects, such as print quality, speed and running costs. Top tip - if you’re expecting to use the...
83%
expertreviews.co.uk
Updated:
2011-10-03 22:46:13
If you regularly need to print, copy and scan in colour and to fax, you may consider saving some desk space by buying a multi-function printer. With Lexmarks X560n, though, youll still need quite a bit of room - this isnt a small machine...
60%
macworld.co.uk
Updated:
2011-10-03 22:46:13
Lexmark’s X560n combines a scanner, copier, fax machine, and colour laser printer in one big, boxy multifunction device – it weights almost 41kg and stands 3ft tall – designed for medium-sized workgroups. Installing the toner cartridges is simple, and...
Good Fast, clean and legible text prints...
Bad Instruction manual is extremely confusing for Mac users, USB scanning option unavailable on the Mac, dull design, image prints are flat and unattractive Min specs: Mac OS X 10.2 or higher, Intel Mac...
60%
pocket-lint.com
Updated:
2011-10-03 22:46:13
The Lexmark X560n is an affordable yet powerful colour laser multifunction (MFD) scanner, printer, and copier with network capability that updates the X500n and is designed as the small office or home office workhorse, but it is not without its problems...
Good Text print quality, (relatively) fast set-up, ease of use, network use...
Bad Copy quality, bulky, weight, problematic scanning, price, design...
Bottom line The Lexmark X560n is an affordable yet powerful colour laser multifunction (MFD) scanner, printer, and copier with network capability that updates the X500n and is designed as the small office or home office workhorse, but it is not without its problem...
70%
pcadvisor.co.uk
Updated:
2011-10-03 22:46:13
Lexmarks X560n combines a scanner, copier, fax machine, and colour laser printer in a multifunction (MFP) device designed for medium-sized workgroups. Although it offers a good feature-set for the money, when we got it up and running the Lexmark X56...
Bottom line Even though Lexmark's X560n is fast, its ugly design, slightly tricky setup and average overall performance may encourage you to seek better multifunction printer alternatives. Brian Chen, Macworld.com Lowest online price: ££1,075.38...
60%
trustedreviews.com
Updated:
2011-10-03 22:46:13
The multi-function concept has matured considerably in the last couple of years and machines that can scan, copy and fax as well as print are firmly established in the business, as well as home, spheres. Lexmark's X560n may not have a particularly extrava...
90%
techworld.com
Updated:
2011-10-03 22:46:13
Lexmark's X560n combines a scanner, copier, fax machine, and colour laser printer in a multifunction (MFP) device designed for medium-sized workgroups. Although it offers a good feature-set for the money, when we got it up and running the Lexmark X560...
Bottom line Even though Lexmark's X560n is fast, its ugly design, slightly tricky setup and average overall performance may encourage you to seek better multifunction printer alternatives...
0%
macworld.com
Updated:
2011-10-03 22:46:13
Even though Lexmark’s X560n is fast, difficult scanner setup results in a hit to productivity on the Mac. The X560n’s average overall performance combined with its lack of Mac-friendliness should encourage you to seek better MFP alternati...
Good Speedy; prints clean, legible text.
Bad Included instruction manual is extremely confusing for Mac users; USB scanning option unavailable on the Mac; old-fashioned design; image prints look flat and unattractive.
Bottom line Even though Lexmark’s X560n is fast, difficult scanner setup results in a hit to productivity on the Mac. The X560n’s average overall performance combined with its lack of Mac-friendliness should encourage you to seek better MFP alternati...
60%