Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1410600
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11810
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi

X4550 Wireless All-In-One - Photo Printing, Scan, Copy and Print
More>>>
Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Features:
- Convenience and flexibility with built-in 802.11g wireless technology.
- Print fast! Up to 26 ppm black and 18 ppm color.
- Direct photo printing from Memory Cards, USB Drive or with PictBridge.
- 48-bit flatbed scanner.
- 1-touch copy PC-free copying (color or black).

Short summary description Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4550, Inkjet, Colour printing, 4800 x 1200 DPI, 100 sheets, A4, Direct printing

Long summary description Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X4550. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Scanning: Colour scanning. Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Standard input capacity: 100 sheets. Wi-Fi. Direct printing

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
15 ppm
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
26 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Copy speed (black, normal quality, A4)
3.5 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Maximum copy speed (black, A4)
17 cpm
Maximum copy speed (colour, A4)
11 cpm
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 1200 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scan technology
Indicates the technology used to scan by this product
CIS
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Envelopes,Iron-On Transfers,Labels,Photo paper,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, a2 baronial, Executive, hagaki card, index card, l, Letter, Statement
Envelopes sizes
6 3/4,7 3/4,9,10,B5,C5,C6,DL
Performance
Compatible memory cards
Types of memory cards which can be used with this product.
miniSD,MMC,MS Duo,MS Pro,SD,xD
Printing noise level
50 dB
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
PictBridge
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Design
Certification
CSA, c-UL-us, ICES Class B, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950, CCIB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
453 x 325 x 177 mm
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11g
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/XP x64/Vista Mac OS X 10.4.4-10.4.x Mac OS X 10.3.x-10.4.x
A6 Card
Yes
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Scan
Colour all-in-one functions
copy, print, Scan
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
536 x 398 x 280 mm
Image scaling/enlargement range
25 - 400%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:50:38
Testseek has collected 29 expert reviews for Lexmark X4550 Inkjet 15 ppm 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:50:38
Considering that Lexmark is such a big name in the world of business printing, the X4550 feels surprisingly flimsy, with a build quality that doesnt seem to match the competition.We cant see this device remaining in one piece for long under heavy off...
Good Wi-Fi, Quick mono printing...
Bad Expensive to run, Slow colour printing, No colour LCD...
Bottom line Considering that Lexmark is such a big name in the world of business printing, the X4550 feels surprisingly flimsy, with a build quality that doesnt seem to match the competition.We cant see this device remaining in one piece for long under heavy off...
50%
pocket-lint.com
Updated:
2011-10-03 22:50:38
We havent thoroughly researched Lexmarks claim that its the most affordable Wi-Fi-enabled all-in-one printer on the market today, but with online offers showing the price as low as £64, well give them the benefit of the doubt. Overall, this p...
Good Wi-Fi printing, affordable...
Bad Slow, large...
Bottom line If you want to wirelessly network your home office, this is a great all-rounder printer option. If you dont, then theres better on the market...
70%
expertreviews.co.uk
Updated:
2011-10-03 22:50:38
Now if only it would run on batteries... WiFi is handy if you dont need top results. Lexmarks X4550 is the only wireless model here, and, ironically, the only one that comes with a USB lead included. This is used to connect the printer to your PC...
80%
itreviews.com
Updated:
2011-10-03 22:50:38
uninspiring but functional wi-fi ready all-in-one: A light all-in-one device, albeit one that still demands a reasonable desk footprint, Lexmarks X4550 is heavily targeting those with a wireless network in their home. Thats down to one of its box-stated f...
0%
gadgetspeak.com
Updated:
2011-10-03 22:50:38
First the dimensions of the when closed but power lead and USB (if used) is plugged in 45x37x16cm. Now with paper stored in the rear vertical position and the output tray lowered these figures become 45x52x38cm that is the actual amount of desk, shelf...
84%
pcadvisor.co.uk
Updated:
2011-10-03 22:50:38
The Lexmark X4550 isnt the cheapest printing device to offer Wi-Fi capabilities (that accolade goes to the juicily priced £60 Lexmark Z1420 inkjet), but it still weighs in at a sub-£100 price that, particularly in light of its scanning capabilities...
Bottom line The Lexmark X4550 is a worthy but slightly dull All-In-One thats enlivened by the presence of Wi-Fi. If you have a Wi-Fi network in your home or home office then you may find this an interesting prospect. However, we reckon that, come the Autumn, the...
20%
webuser.co.uk
Updated:
2011-10-03 22:50:38
Web User checks out a new combined printer and scanner that uses your Wi-Fi network to connect to your PC. more...
Bottom line Lexmark is leading the field in terms of bringing together the kinds of technologies wed like to see in a device of this nature – so long as theres access to a power socket, it could be kept completely out of sight in a cupboard with no cable clutte...
68%
goodgearguide.com.au
Updated:
2011-11-05 10:16:48
Lexmark reckons wireless connections are set to saturate homes and offices across the nation. To this end, many of the models in its new range eagerly embrace Wi-Fi. This isnt the cheapest device to offer Wi-Fi, but it costs $199 and this, in light of...
Good Wi-Fi, Simple to set up...
Bad Text quality wasnt sharp, Image quality was average The Final Word This is a worthy but slightly dull MFD, enlivened by the presence of Wi-Fi.
Bottom line This is a worthy but slightly dull MFD, enlivened by the presence of Wi-Fi.
70%
smh.com.au
Updated:
2011-11-05 10:16:49
Lexmark X4550Now that wireless networks let you share a broadband internet connection around the house, it makes sense for printers to get in on the act. After all, everyone in the home wants to print stuff but the printer is typical...
100%
theglobeandmail.com
Updated:
2014-03-31 03:23:36
An amazing value for under $150 — ideal for multi-computer households with wireless networks. Inkjet printers, even all-in-ones, are old news, one would think. Everyone has one or two, for hard copies of documents, or for printing photos or Web page...
80%
Lesnumeriques.com
Updated:
2011-10-03 22:50:38
Le scanner de la X4550 est plus lent que celui de la X2550, mais il est meilleur et plus fidèle en couleurs. Ne soyez pas pressés lors des numérisations : il lui faut 37 secondes pour scanner une photo 10 x 15. Il n'y a pas plus lent. E...
Good Fonction WiFi en standard, Qualité bureautique, Cartouches plus endurantes en option, Cartouche photo optionnelle, Scanner lent mais correct...
Bad Cartouches de base pas assez endurantes, Lente en copies, Cartouche photo nécessaire pour faire disparaître les gouttes...
Bottom line Modèle à réserver à ceux qui ont vraiment un usage de la fonctionnalité WiFi. Sinon, ça fait cher. Pensez également à ne surtout pas racheter les cartouches identiques à celles livrées, mais passez aux ver...
60%
01net.com
Updated:
2011-10-03 22:50:38
Parmi les nouveautés de la collection 2007 de Lexmark, qui se veut innovante et économique, figurent un trio dimprimantes multifonctions : les X2550, X3550 et X4550. Assez semblable par son aspect aux deux autres, la X4550 est de loin la plus intéress...
Good Bon rapport équipement/prix, Connection WiFi, Lecteur de cartes mémoire, Port USB compatible PictBridge, Vitesse dimpression élevée, Facilité dinstallation, Fonctionnement autonome...
Bad Système à encres couleur non séparées, Design un peu austère...
Bottom line Parmi les nouveautés de la collection 2007 de Lexmark, qui se veut innovante et économique, figurent un trio dimprimantes multifonctions : les X2550, X3550 et X4550. Assez semblable par son aspect aux deux autres, la X4550 est de loin la plus intéress...
0%
Pcwelt.de
Updated:
2011-10-03 22:50:38
Das Multifunktionsgerät Lexmark X4550 hat einen WLAN-Adapter eingebaut. So klappt der Druck auch drahtlos etwa vom Laptop aus. Aktuelle Preise Lexmark X4550 im Test: Multifunktionsgerät - Maximale Papiergröße: A4 (21 x 29,7 cm) - Druckgeschwin...
0%
pcself.com
Updated:
2014-05-14 02:39:14
La stampante multifunzione Lexmark X4550 è una periferica domestica a prezzo contenuto dotata di scheda di rete grazie alla quale è possibile condividerla tra piu' computer.Oltre alle classiche funzioni di stampa Lexmark X4550 puo' essere utilizzata come...
90%
todoreviews.net
Updated:
2011-10-03 22:50:38
Impresora - Escaner - Fotocopiadora. Todo en uno, y además... ¡funciona sin cables! Calidad, prestaciones, y buen precio van de la mano. Hasta la fecha, por un motivo u otro, hemos pasado por alto todos aquellos periféricos que no estaban estrechamente...
Bottom line Las MFPs (Multifunction Printers) son sin duda alguna la solución ideal para entornos profesionales tipo PYMES, así como entornos domésticos. Se trata de una herramienta de trabajo extremadamente útil, pues con un solo "aparato" tenemos a nuestra dispo...
0%
komputer.dk
Updated:
2011-10-03 22:50:38
Der er rigtig meget godt at sige om Lexmarks nye multifunktionsprinter. Den er hamrende brugervenlig, kan tilsluttes det trådløse netværk, og så laver den rigtig pæne udskrifter.Opsætningen af X4550 er forbilledlig simpel. Uanset om den tilsluttes det...
90%
macnn.com
Updated:
2011-10-03 22:50:38
I am happy to find that wireless printers have finally caught up with other wireless devices, and at attractive price points. The Lexmark thermal inkjet printers boast many attractive features that make it difficult to choose the best model for you. Th...
50%
blogcritics.org
Updated:
2011-10-03 22:50:38
Id been anticipating receiving my x4550 eagerly, ever since reading the specs about it at Lexmarks website. So when it arrived, I tore into the box and immediately started setup.And was quickly disappointed. Not that the printer isnt easy to set up...
0%
hardwaregeeks.com
Updated:
2011-10-03 22:50:38
Everyone has probably owned a Lexmark printer in his life time. My first two computers came with a Lexmark printer, and I still use my Lexmark Z705. It has been with me 3 years, and its still going strong. Unlike my HP PC1210 which died on me recentl...
100%
thinkcamera.com
Updated:
2011-10-03 22:50:38
Product Details We clicked with:Easy to install Wi-Fi connectivityCheap cartridge costs Shots in the dark:Soft print qualityVery slow photo printingSo-so scanner The Lexmark X4550 is excellent value for money, even before you open the box. The printer...
70%
computershopper.com
Updated:
2011-10-03 22:50:38
Lexmarks X4550 takes the popular all-in-one printer/scanner/copier formula and works in wireless support, creating a multifunction device the whole family can easily share. With its built-in 802.11g Wi-Fi connectivity, the X4550 can print...
Good Inexpensive; easy to use; straightforward wireless setup...
Bad Mediocre text quality; slow printing...
Bottom line Though its text quality could be better, the ease of printing, scanning, and copying photos to multiple PCs wirelessly makes the Lexmark X4550 an attractive choice for a family printer...
72%
thelobeandmail.com
Updated:
2011-10-03 22:50:38
An amazing value for under $150 — ideal for multi-computer households with wireless networks. Inkjet printers, even all-in-ones, are old news, one would think. Everyone has one or two, for hard copies of documents, or for printing photos or Web page...
80%
pcmag.com
Updated:
2011-10-03 22:50:38
There are at least two ways to look at the Lexmark X4550 ($129.99 direct). If you take the cup-is-half-full view, its extraordinarily inexpensive for an AIO that includes built-in Wi-Fi. If you take the cup-is-half-empty approach, youll focus on th...
Good Built-in Wi-Fi. Prints, scans, faxes using PC fax modem, scans to PC e-mail program. Prints from cameras and memory cards.
Bad Slow. Severely subpar text quality. Relatively low-quality photos for an ink jet.
Bottom line The Lexmark X4550 offers built-in Wi-Fi at an extraordinarily low price, but its speed and output quality is more appropriate for a much-less-expensive AIO...
40%
trustedreviews.com
Updated:
2011-10-03 22:50:38
Lexmark has enjoyed considerable success with its economically priced all-in-ones and has a wide range of machines with slightly different functions sets, to suit most home and home office customers. The X4550 sits towards the higher end of the range and...
60%
pcforalla.idg.se
Updated:
2011-10-03 22:50:38
Har du stått och fingrat på en multifunktionsskrivare på stormarknaden någon gång? Det är alltid sjutton plastflärpar, obegripliga handtag, fästen och grejer som ska vändas, tryckas, skjutas eller fixas med för att skriva ut, läsa in bilder, kopiera o...
Good Billig, enkel, fina utskrifter.
Bad Knapert Vista-stöd. Ocr kräver usb-sladd.
100%
Show all
Customer service details