Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C750dn Color Laser Printer + duplex unit + networking
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13P0269
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8861
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4

C750dn 128MB/20ppm/Duplex unit/Networking
More>>>
Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4:
The official marketing text of Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4 as supplied by the manufacturer

The value of one single unit for both colour and monochrome requirements.

An affordable colour cost per page and a mono cost per page competitive with traditional mono laser printers !

Single-element, high-yield cartridges and large paper capacity ensure a low intervention rate and great maintenance savings.

With print-and-hold features, you can proof the job at the machine and then press a button to continue printing, avoiding wastes.

IT managers can set mono/colour restrictions based on the different printing needs of each employee or workgroup.

3 automatic toner-saver levels save you up to 50% on toner cartridges and let you optimise your output when needed.

Up to 5 input sources that can hold up to 3100 sheets to keep the work flow moving.

Optional mailbox and output stackers.
Optional finisher for hole punching and stapling.
Optional automatic duplex printing (standard on C750dn model).

One-pass printing, transferring all four colours to the document at the same time, enabling 20 ppm printing in colour or monochrome.

True 1200x1200 dpi and/or 2400 IQ modes ensure perfect quality documents for all your needs, whether in colour or monochrome.

350 MHz processor, offering top speed for even the most complex jobs.

Near-photo-quality output, thanks to brand new colour tables and automatic belt registration for complete accuracy in process printing.

Very quick 20-second time to first colour page!

Short summary description Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C750dn Color Laser Printer + duplex unit + networking, Laser, Colour, 1200 x 1200 DPI, A4, 600 sheets, 19 ppm

Long summary description Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C750dn Color Laser Printer + duplex unit + networking. Print technology: Laser, Colour, Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Standard input capacity: 600 sheets, Standard output capacity: 250 sheets. Duplex printing. Network ready

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
60000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
19 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
17.5 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
600 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Media types supported
The types of media which can be used with this product.
Card Stock, Dual Web Labels, Envelopes, Glossy paper, Integrated Labels, Paper Labels, Plain Paper, Polyester Labels, Transparencies, Vinyl Labels
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Built-in processor *
Whether or not a processor is built into the device.
Yes
Performance
Printing noise level *
51 dB
Processor model
The model number for the processor in a computer.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Standby acoustic emission
42 dB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
53.8 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
604.5 x 470 x 617 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
775 x 605 x 1045 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Networking features
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS 8.6 - 9.x Apple Mac OS X Caldera eDesktop 2.4 Red Hat Linux 7.0, 7.1, 7.2 SUSE Linux 7.1, 7.2, 7.3 TurboLinux Workstation 6.0, 6.1 Microsoft Windows 2000 Microsoft Windows 98, 2nd Edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 Microsoft Windows Me Microsoft Windows XP Novell Netware Enterprise Print Services (NEPS) Novell NetWare 3.2, 4.2, 5.x, 6.x (NDPS) 2.0 (SCO) UnixWare 7.0, 7.1, 7.1.1 Certified Solaris Ready by Sun Microsystems Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F, 5.1 HP-UX 10.20, 11.00 IBM AIX 4.2.1, 4.3.3, 5.1, 5.2 SCO OpenServer 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris SPARC 7, 8, 9, 10 Sun Solaris x86 7, 8, 9
I/O ports
An interface on a device to which you can connect another device.
Fast Ethernet 1 Card Slot USB
Standard media sizes
10 Envelope, 7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL Envelope, Executive, Folio, JIS-B5, Legal Letter, Statement, Universal
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Uk has collected 2 expert reviews for Lexmark C750dn Color Laser Printer + duplex unit + networking Colour 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Nl heeft 2 proffesionele recensies verzameld voor Lexmark C750dn Color Laser Printer + duplex unit + networking Kleur 1200 x 1200 DPI A4. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Fr a recueilli 2 avis d’experts pour Lexmark C750dn Color Laser Printer + duplex unit + networking Couleur 1200 x 1200 DPI A4 et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
De hat 2 Expertenmeinungen über Lexmark C750dn Color Laser Printer + duplex unit + networking Farbe 1200 x 1200 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Testseek ha raccolto 2 recensioni da parte di esperti per Lexmark C750dn Color Laser Printer + duplex unit + networking Colore 1200 x 1200 DPI A4 e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Es ha coleccionado 2 opiniones de expertos para Lexmark C750dn Color Laser Printer + duplex unit + networking 1200 x 1200 DPI A4 y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Dk har samlet 2 ekspertanmeldelser for Lexmark C750dn Color Laser Printer + duplex unit + networking Farve 1200 x 1200 dpi A4 og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Se har samlat in 2 experttester för Lexmark C750dn Color Laser Printer + duplex unit + networking Färg 1200 x 1200 DPI A4 och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Es has recollit 1 revisions d'experts per Lexmark C750dn Color Laser Printer + duplex unit + networking 1200 x 1200 DPI A4 i la qualificació és de 60 sobre 100. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:24
Testseek има добиено 1 оцени од експерти за Lexmark C750dn Color Laser Printer + duplex unit + networking Боја 1200 x 1200 DPI A4, при што е оценет со 60 од 100. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:19
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:19
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:19
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:33:19
60%
Source Review comments Score
pcmag.com
Updated:
2013-12-22 10:53:24
60%
smartson.se
Updated:
2015-06-25 07:16:23
En färglaser till kontoret som utlovar snabba högklassiga utskrifter i såväl svartvitt som färg. Testarna är inte helt övertygade men man uppskattar dess utbyggnadsmöjligheter.
0%
Show all
Customer service details