Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C750fn Color Laser Printer + finishing + networking
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13P0219
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14469
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI :
The short editorial description of Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI

C750fn 20ppm/128MB/USB/Finishing/Networking
More>>>
Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI:
The official marketing text of Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI as supplied by the manufacturer

The value of one single unit for both colour and monochrome requirements
An affordable colour cost per page and a mono cost per page competitive with traditional mono laser printers !

Single-element, high-yield cartridges and large paper capacity ensure a low intervention rate and great maintenance savings.

With print-and-hold features, you can proof the job at the machine and then press a button to continue printing, avoiding wastes.

IT managers can set mono/colour restrictions based on the different printing needs of each employee or workgroup.

3 automatic toner-saver levels save you up to 50% on toner cartridges and let you optimise your output when needed.

Up to 5 input sources that can hold up to 3100 sheets to keep the work flow moving.

Optional mailbox and output stackers.
Optional finisher for hole punching and stapling.
Optional automatic duplex printing (standard on C750dn model).

One-pass printing, transferring all four colours to the document at the same time, enabling 20 ppm printing in colour or monochrome.

True 1200x1200 dpi and/or 2400 IQ modes ensure perfect quality documents for all your needs, whether in colour or monochrome.

350 MHz processor, offering top speed for even the most complex jobs.

Near-photo-quality output, thanks to brand new colour tables and automatic belt registration for complete accuracy in process printing.

Very quick 20-second time to first colour page!

Short summary description Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI:
This short summary of the Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C750fn Color Laser Printer + finishing + networking, Laser, Colour, 1200 x 1200 DPI, 3100 sheets, 19 ppm, Duplex printing

Long summary description Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark C750fn Color Laser Printer + finishing + networking Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark C750fn Color Laser Printer + finishing + networking. Print technology: Laser, Colour, Maximum duty cycle: 60000 pages per month, Maximum resolution: 1200 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 19 ppm. Standard input capacity: 3100 sheets, Standard output capacity: 3250 sheets. Duplex printing. Network ready

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 6,PostScript 3
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
60000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
19 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
17.5 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
3100 sheets
Input & output capacity
Standard output capacity *
The normal capacity for outputs for this product.
3250 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3900 sheets
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
512 MB
Printing noise level *
53 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Standby acoustic emission
42 dB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
124.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1508.8 x 713.7 x 1104.9 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Customer service details