location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X125 Inkjet A4 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13H0318
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X125 Inkjet A4 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - 11.7 kg
Warranty: 1 year on-site exchange guarantee
Long product name Lexmark X125 Inkjet A4 16 ppm :
The long product name of Lexmark X125 Inkjet A4 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark X125
More>>>
Lexmark X125 Inkjet A4 16 ppm:
The official description of Lexmark X125 Inkjet A4 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You need a fax to communicate between home and work or to receive customer orders. For the same budget, get a colour printer, a colour copier and a colour scanner, all-in-one. The X125 is a high performance printer, scanner, copier and colour fax that offers professional fax capabilities and added functionality.

2400 x 1200 dpi print quality
Up to 16 pages per minute mono print speed
Up to 8 pages per minute colour print speed
33.6 Kbps colour Fax modem
600 x 1200 dpi scan quality
Up to 4800 dpi enhanced scan resolution
Sheetfed CIS scan technology
Up to 12 pages per minute mono copy speed
Up to 5 pages per minute colour copy speed
Standalone copier
USB interface
Compatible with Windows 98, Me, 2000, XP

Short summary description Lexmark X125 Inkjet A4 16 ppm:
This short summary of the Lexmark X125 Inkjet A4 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X125, Inkjet, Colour printing, Colour copying, Colour scanning, A4

Long summary description Lexmark X125 Inkjet A4 16 ppm:
This is an auto-generated long summary of Lexmark X125 Inkjet A4 16 ppm based on the first three specs of the first five spec groups.

Lexmark X125. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Design
Market positioning *
Home & office
Weight & dimensions
Weight
11.7 kg
Other features
Dimensions (WxDxH)
190.5 x 320.8 x 441.45 mm
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
289.56 x 401.32 x 497.84 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:28:14
Uk has collected 3 expert reviews for Lexmark X125 Inkjet A4 16 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2018-06-01 08:28:14
A good value multifunction device for the small/home office.
0%
Country Distributor
United Kingdom 1 distributor(s)